EN
  • EN
  • DE

SX1230I066TRT

Part No SX1230I066TRT
Manufacturer Semtech Corporation
Catalog RF Transmitters
Description IC TX UHF 433/868/916 MHZ 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Frequency 315MHz, 434MHz, 868MHz, 915MHz
Applications RKE
Modulation or Protocol ISM
Data Rate (Max) 600kbps
Power - Output 17dBm
Current - Transmitting 95mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 1.8 V to 3.7 V
Temperature Range - Operating -40°C to 85°C
Dimension 24-VFQFN Exposed Pad
Win Source Part Number 053798-SX1230I066TRT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SX1230I066TRT CAD Model

Description

The Semtech Corporation SX1230I066TRT is an ISM modulation or protocol electronic component that operates @ a frequency of 315MHz, 434MHz, 868MHz, and 915MHz.

  • Power Output: 17dBm
  • Data Rate: 600kbps (maximum)
  • Application: Remote keyless entry (RKE)
  • Package: 24-VFQFN exposed pad
  • Current Transmitting: 95mA
  • Temperature Range: -40°C to 85°C
  • Supply and Demand: Sufficient

You May Also Be Interested in

Infineon Technologies
TRANSMITTER ASK/FSK SGL TSSOP10 / RF Transmitter ASK/FSK 2.5V/3.3V Automotive 10-Pin TSSOP T/R
Need more? Email Us
Silicon Labs
IC TX FSK 915MHZ 3.8V 16-TSSOP / RF Transmitter FSK 3.3V 16-Pin TSSOP
Lowest to $14.6893
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Maxim Integrated
IC TRANS ASK 315/433MHZ 28TSSOP
Need more? Email Us
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Microchip Technology
RF Transmitter ASK/OOK 5V 8-Pin SOIC N / IC ASK TRANSMITTER UHF 8SOIC
Lowest to $1.7059
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Infineon Technologies
Lowest to $2.2772

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess