EN
  • EN
  • DE

TDK5116FHTMA1

Part No TDK5116FHTMA1
Manufacturer Infineon Technologies
Catalog RF Transmitters
Description TRANSMITTER ASK/FSK SGL TSSOP10 / RF Transmitter ASK/FSK 2.5V/3.3V Automotive 10-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Infineon Technologies
Packaging Reel package
Frequency 866MHz ~ 870MHz
Applications Alarm Systems, Communication Systems
Modulation or Protocol ASK, FSK
Data Rate (Maximum) 20 kbps
Power - Output 11.5dBm
Current - Transmitting 16mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2.1 V ~ 4 V
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 796639-TDK5116FHTMA1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 5k pcs
Family Name TDK5116
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TDK5116FHTMA1 CAD Model

Description

The Infineon Technologies 796639-TDK5116FHTMA1 is an integrated circuit (IC) that belongs to the RF/IF and RFID category from Infineon Technologies.

  • Applications: Alarm and communication systems
  • Frequency: 866MHz ~ 870MHz
  • Power Output: 11.5dBm
  • Modulation/Protocol: ASK and FSK
  • Data Rate: 20 kbps
  • Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

You May Also Be Interested in

Microchip Technology
IC TX UHF ASK/FSK 315MHZ10MSOP
Need more? Email Us
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Maxim Integrated
IC TRANSMITTER ASK SOT23-8
Lowest to $1.6508
Maxim Integrated
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
Maxim Integrated
RF Transmitter 900MHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Need more? Email Us
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess