EN
  • EN
  • DE

TF9N70L

Part No TF9N70L
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TO-220F
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 757393-TF9N70L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF9N70L CAD Model

Description

The TF9N70L is a 700V N-Channel MOSFET from Alpha & Omega Semiconductor designed for high voltage, high-efficiency switching applications. It utilizes advanced technology to minimize on-resistance and gate charge, leading to reduced power loss and improved overall system performance. The TF9N70L is available in a TO-220F package, offering convenient mounting and thermal management.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High Voltage DC-DC Converters
  • Lighting Ballasts
  • Motor Control Circuits

Features:

  • 700V Drain-Source Voltage (VDS)
  • Low On-Resistance (RDS(on))
  • Low Gate Charge (Qg)
  • Avalanche Rated
  • TO-220F Package
  • Fast Switching Speed

Benefits:

  • High Efficiency: Low RDS(on) and Qg minimize conduction and switching losses.
  • Reliable Operation: Avalanche rating ensures robust performance under transient voltage conditions.
  • Design Simplification: Fast switching speed can reduce the size and cost of associated components.
  • Easy Mounting: The TO-220F package allows for easy mounting and heatsinking.
  • Reduced Heat Dissipation: Lower power losses translate to less heat generation, increasing overall system reliability.

Additional Details:

The TF9N70L features a high drain-source voltage rating of 700V, making it suitable for applications with high voltage requirements. Its low on-resistance helps minimize conduction losses, contributing to higher efficiency. The low gate charge reduces switching losses, further enhancing overall system efficiency. The device is avalanche rated, ensuring reliable operation under transient voltage conditions. The TO-220F package provides good thermal performance and is easy to mount. This MOSFET is well-suited for applications that demand high efficiency, reliability, and ease of use. It is also RoHS compliant.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess