EN
  • EN
  • DE

SI4022-A1-FT

Part No SI4022-A1-FT
Manufacturer Silicon Labs
Catalog RF Transmitters
Description IC TX FSK 915MHZ 3.8V 16-TSSOP / RF Transmitter FSK 3.3V 16-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Silicon Labs
Packaging Tube
Part Status Obsolete(EOL)
Frequency 868MHz, 915MHz
Applications ISM
Modulation or Protocol FSK
Data Rate (Maximum) 115.2kbps
Power - Output 6dBm
Current - Transmitting 24mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2.2 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 794236-SI4022-A1-FT
Popularity Medium
Supply and Demand Status Limited
Family Name SI4022
Introduction Date July 24, 2008
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SI4022-A1-FT CAD Model

Description

The Silicon Labs SI4022-A1-FT is a surface mountable transceiver designed for ISM applications.

  • Frequencies: 868MHz, 915MHz
  • Output Power: 6dBm
  • Data Rate: Up to 115.2kbps
  • Modulation: FSK
  • Operating Voltage: 2.2V to 3.8V
  • Transmitting Current: 24mA
  • Package: 16-TSSOP (0.173", 4.40mm Width)
  • Cross-Reference: CC1050PWRG3, CC1050-RTR1, 3-2000553, 3-2000508
  • Estimated EOL Date: Obsolete
  • Popularity: Medium

You May Also Be Interested in

Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Maxim Integrated
IC TRANS ASK 315/433MHZ 28TSSOP
Need more? Email Us
Infineon Technologies
IC TX ASK/FSK 434MHZ 10-TSSOP / RF Transmitter ASK/FSK 3.3V 10-Pin TSSOP T/R
Lowest to $1.5451
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Microchip Technology
RF Transmitter ASK/OOK 5V 8-Pin SOIC N / IC ASK TRANSMITTER UHF 8SOIC
Lowest to $1.7059
Silicon Labs
IC TX 27-960MHZ FSK 3.6V 14SOIC / RF Transmitter FSK/OOK 3.3V 14-Pin SOIC T/R
Lowest to $1.1274
Maxim Integrated
RF Transmitter ASK/OOK 2.5V/3.3V Automotive 24-Pin TQFN EP / IC TX 315MHZ/390MHZ ASK 24-TQFN
Need more? Email Us
Melexis Technologies NV
IC XMITTER 433MHZ ASK/FSK 10QFN
Lowest to $2.1784
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess