EN
  • EN
  • DE

TPS54225TPWPRQ1

Part No TPS54225TPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.5V to 18V Input, 2-A Synchronous Step-Down SWIFTTM Converter | IC REG BUCK ADJ 2A 14HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2V
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage 0.76V
Maximum Output Voltage 5.5V
Output Current 2A
Switching Frequency 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number TPS54225
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1272567-TPS54225TPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54225TPWPRQ1 CAD Model

Description

The TPS54225TPWPRQ1 is a high-performance, adaptive on-time D-CAP2 mode synchronous buck converter from Texas Instruments, designed to deliver precision voltage regulation in automotive and industrial applications. This device is engineered to provide a seamless power management solution with its integrated low RDS(on) MOSFETs, which ensures high efficiency and reduced external component count.

Key Features

  • Wide Input Voltage Range: The TPS54225TPWPRQ1 operates over a 4.5V to 18V input voltage range, making it suitable for a variety of supply rails.
  • High-Efficiency Synchronous Mode: Integrated high-side and low-side MOSFETs minimize conduction losses and improve overall efficiency.
  • Adjustable Switching Frequency: The device allows for a programmable switching frequency from 200kHz to 2.2MHz, providing design flexibility to optimize for efficiency or component size.
  • Protection Features: It includes overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation under abnormal operating conditions.
  • Adaptive On-Time Control: D-CAP2 mode provides fast transient response, reducing output capacitance and simplifying external component selection.
  • Qualified for Automotive Applications: The TPS54225TPWPRQ1 is AEC-Q100 qualified, making it ideal for powering automotive systems such as infotainment, telematics, and ADAS.

Applications

This versatile power solution is tailored for a broad range of applications, including:

  • Automotive Infotainment and Telematics
  • Advanced Driver Assistance Systems (ADAS)
  • Industrial Control Systems
  • Point of Load Power Supplies
  • Telecommunications and Networking Equipment

Technical Specifications

  • Output Voltage Range: Adjustable from 0.76V to 7V
  • Output Current: Capable of delivering up to 2A continuous output current
  • Package: Offered in a 14-pin HTSSOP package with PowerPAD™ for enhanced thermal performance

The TPS54225TPWPRQ1 is a robust and efficient power solution, ensuring stable operation and longevity in demanding automotive and industrial environments. With its advanced features and high integration level, it simplifies power supply design and enhances system reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5527 $53.2905
35+ $2.9151 $102.0285
54+ $2.8240 $152.4960
74+ $2.7329 $202.2346
95+ $2.6418 $250.9710
127+ $2.3685 $300.7995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess