EN
  • EN
  • DE

HMC511LP5

Part No HMC511LP5
Manufacturer Analog Devices Inc.
Catalog VCOs (Voltage Controlled Oscillators)
Description MMIC VCO w/ HALF FREQUENCY OUTPUT 9.05 - 10.15 GHz | VCO 4.8GHZ/9.6GHZ 2-13V 5X5MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency Range 4.525 ~ 5.075GHz, 9.05 ~ 10.15GHz
Frequency - Center 4.8GHz, 9.6GHz
Supply Voltage (V) 5V
Tuning Voltage (VDC) 2V ~ 13V
2nd Harmonic, Typ (dBc) 15
Icc Max 300mA
Pushing (MHz/V) 15
Power (dBm) 8±3, 12.5±3.5
Phase Noise Typ (dBc/Hz) -115
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Parts Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039" (1.00mm)
Family Part Number HMC511
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181361-HMC511LP5
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC511LP5 CAD Model

Description

The HMC511LP5 from Analog Devices Inc. is a high-performance Voltage-Controlled Oscillator (VCO) that operates within the frequency range of 6.75 GHz to 13.5 GHz. Designed to deliver exceptional signal purity and performance, this VCO is housed in a compact 5x5 mm QFN leadless package, making it an ideal choice for integration in space-constrained applications.

Key Features

  • Frequency Range: 6.75 GHz to 13.5 GHz, providing a wide operating range suitable for various applications.
  • Output Power: The HMC511LP5 delivers a consistent output power across the entire frequency range, ensuring reliable signal generation for your application.
  • Phase Noise Performance: Exhibits excellent phase noise characteristics, which is critical for systems requiring high signal integrity and low phase noise.
  • Power Supply: Operates on a single positive supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Package: Comes in a compact 5x5 mm QFN leadless package, offering a space-saving solution without compromising on performance.

Applications

The HMC511LP5 is versatile and can be used in a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and instrumentation
  • Military and space applications
  • Fixed wireless access
  • Satellite communication systems

Performance and Quality

Analog Devices Inc. is renowned for its commitment to quality and performance, and the HMC511LP5 is no exception. With its robust design and manufacturing process, this VCO is built to deliver consistent performance and withstand the demands of various operating environments. Whether you are developing a commercial communication system or a mission-critical military application, the HMC511LP5 offers the reliability and performance you need.

For detailed technical specifications, application notes, and support documentation, visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
VOLTAGE-CONTROLLED OSCILLATOR
Lowest to $7.1183
Analog Devices Inc.
VCO 5.42GHZ/10.84GHZ 2-13V 5X5MM / 5.42GHz, 10.84GHz Center Frequency 2 V ~ 13 V Voltage Controlled Oscillator 8±4 dBm 20 2nd Harmonic Typ (dBc)
Lowest to $35.4808
RF Micro Devices
VCO 4775MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-4, 9.5 - 10.8 GHz | VCO 5.075/10.15GHZ 2-12V 5X5MM
Lowest to $71.6418
RF Micro Devices
VCO 3124MHZ 0.5-4.5V 12.7X12.7MM
Lowest to $16.3213
Analog Devices Inc.
VCO 4.8375/9.675GHZ 2-13V 5X5MM
Lowest to $35.4808
Semtech Corporation
OSC VCO 1483.5MHZ ~ 1485MHZ SMD
Lowest to $85.9702
Crystek Corporation
VCO 1900MHZ 0.5-4.5V 12.7X12.7MM / 1900MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic Typ (dBc)
Need more? Email Us
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 9.05 - 10.15 GHz | VCO 4.8GHZ/9.6GHZ 2-13V 5X5MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess