EN
  • EN
  • DE

EBK-GS2962-01

Part No EBK-GS2962-01
Manufacturer Semtech Corporation
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR GS2962
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Semtech Corporation
Main Purpose Video, Video Processing
Utilized IC / Part GS2962
Primary Attributes Transmitter
Supplied Contents Board(s)
Win Source Part Number 775421-EBK-GS2962-01
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EBK-GS2962-01 CAD Model

Description

The Semtech EBK-GS2962-01 is an evaluation and demonstration board designed to showcase the capabilities of the GS2962 SDI receiver. This board provides a platform for engineers and developers to test and evaluate the performance of the GS2962 in real-world applications, allowing them to quickly prototype and integrate the receiver into their designs. It is an essential tool for understanding the features and benefits of the GS2962 before implementing it in a final product.

Applications

  • Broadcast Equipment Testing: Used to verify the performance of SDI receivers in broadcast environments.
  • Video Surveillance Systems: Evaluates the receiver's ability to process video signals from surveillance cameras.
  • Medical Imaging Devices: Tests the receiver's compatibility with medical imaging equipment.
  • Industrial Video Applications: Validates the receiver's suitability for industrial video systems.
  • SDI System Development: Provides a platform for developing and testing SDI-based systems.

Features

  • GS2962 SDI Receiver: Features the Semtech GS2962 SDI receiver IC.
  • SDI Input Connector: Provides a standard SDI input connector for connecting to SDI sources.
  • SDI Output Connector: Offers an SDI output connector for loop-through or monitoring.
  • On-Board Power Regulation: Includes on-board power regulation for stable operation.
  • Test Points: Offers test points for easy access to critical signals.
  • Comprehensive Documentation: Comes with detailed documentation for setup and operation.

Benefits

  • Simplified Evaluation: Simplifies the evaluation of the GS2962 SDI receiver.
  • Faster Prototyping: Accelerates the prototyping process for SDI-based systems.
  • Reduced Development Time: Reduces development time by providing a ready-to-use evaluation platform.
  • Improved System Performance: Helps optimize system performance by allowing for thorough testing and evaluation.
  • Easy Integration: Facilitates easy integration of the GS2962 into new and existing designs.

Additional Details

The EBK-GS2962-01 evaluation board typically includes the following components and functionalities:

  • Power Supply: Requires an external power supply (specifications will be detailed in the board's documentation).
  • Input Signal: Accepts standard SDI input signals (e.g., SMPTE 259M, SMPTE 292M, SMPTE 424M).
  • Output Signal: Outputs a processed SDI signal.
  • Indicators: LEDs that indicate power status and signal lock.

Important: Always consult the official Semtech EBK-GS2962-01 documentation and GS2962 datasheet for complete specifications, setup instructions, and safety guidelines.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Cypress Semiconductor Corp
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess