EN
  • EN
  • DE

TLE94613ESV33XUMA1

Part No TLE94613ESV33XUMA1
Manufacturer Infineon Technologies
Catalog Specialized ICs
Description IC TXRX CAN LITE SBC 2MBPS / System Basis Chip (SBC) PG-TSDSO-24-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Manufacturer Infineon Technologies
Packaging Reel - TR
Type System Basis Chip (SBC)
Applications CAN Automotive
Mounting Surface Mount
Case / Package 24-TSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package PG-TSDSO-24-1
Base Product Number TLE94613
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLE94613ESV33XUMA1CT,TLE94613ESV33XUMA1DKR,2156-TLE94613ESV33XUMA1,SP001480520,INFINFTLE94613ESV33XUMA1,TLE94613ESV33XUMA1TR
Standard Package 3,000
Win Source Part Number 1321560-TLE94613ESV33XUMA1
Ultra Librarian 3D Model Ultra Librarian TLE94613ESV33XUMA1 CAD Model

Description

The Infineon TLE94613ESV33XUMA1 is a highly integrated system basis chip (SBC) designed for automotive applications, particularly in body control and gateway modules. This SBC combines a microcontroller supply, communication interfaces, and safety features to simplify the design and enhance the reliability of automotive electronic control units (ECUs).

Applications

  • Body Control Modules (BCM): Used in automotive BCMs to manage lighting, door locks, window lifts, and other body-related functions.
  • Gateway Modules: Employed in automotive gateway modules to facilitate communication between different network domains within the vehicle.
  • Chassis Control Systems: Integrated into chassis control systems, such as electronic stability control (ESC) and anti-lock braking systems (ABS).
  • Powertrain Control: Utilized in powertrain control modules (PCMs) for engine management and transmission control.
  • Electric Vehicle (EV) Applications: Applied in battery management systems (BMS) and motor control units for EVs.
  • Advanced Driver Assistance Systems (ADAS): Deployed in ADAS applications, such as adaptive cruise control and lane departure warning systems.

Features

  • Microcontroller Supply: Provides a stable and regulated power supply for the connected microcontroller.
  • CAN Transceiver: Includes a CAN (Controller Area Network) transceiver for robust communication within the vehicle network.
  • LIN Transceiver: Incorporates a LIN (Local Interconnect Network) transceiver for cost-effective communication with peripheral devices.
  • Watchdog Timer: Features a watchdog timer to monitor the microcontroller's operation and prevent system failures.
  • Reset Function: Includes a reset function to recover from system errors and ensure reliable operation.
  • Overvoltage Protection: Provides overvoltage protection to safeguard the ECU against voltage spikes.
  • Undervoltage Monitoring: Monitors the supply voltage and triggers a reset if the voltage drops below a certain threshold.
  • Temperature Monitoring: Monitors the chip temperature to prevent overheating.

Benefits

  • Integration: Integrates multiple functions into a single chip, reducing board space and system complexity.
  • Reliability: Enhances the reliability of automotive ECUs through built-in safety features and protection mechanisms.
  • Communication: Enables robust communication within the vehicle network through CAN and LIN transceivers.
  • Power Efficiency: Optimizes power consumption, reducing the overall power requirements of the ECU.
  • Cost-Effective: Provides a cost-effective solution for automotive applications.
  • Simplified Design: Simplifies the design of automotive ECUs by integrating essential functions into a single chip.

Additional Details

The TLE94613ESV33XUMA1 is designed to meet the stringent requirements of automotive applications, including AEC-Q100 qualification. It is supported by Infineon's software development tools and ecosystem, providing a comprehensive development environment for design entry, simulation, and implementation. The device also features advanced diagnostic capabilities, enabling comprehensive system monitoring and fault detection. The TLE94613ESV33XUMA1 is a dependable solution for automotive applications requiring high integration, reliability, and safety.

You May Also Be Interested in

NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
NXP / Nexperia
IC VERT DEFLECT 9-SIL
Need more? Email Us
Infineon Technologies
Lowest to $7.1169
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Lowest to $1.2869
Analog Devices Inc.
Modem Chip Single 64-Pin LFCSP EP Tray | IC BROADBAND FRONT-END 64LFCSP
Lowest to $10.2375
IDT, Integrated Device Technology Inc
IC RIO SWITCH GEN2 784FCBGA
Lowest to $138.0987
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2188 $57.9384
44+ $2.6412 $116.2128
68+ $2.5586 $173.9848
94+ $2.4760 $232.7440
121+ $2.3935 $289.6135
162+ $2.1459 $347.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess