EN
  • EN
  • DE

ZB5AA3

Part No ZB5AA3
Manufacturer Schneider Electric
Catalog Configurable Switch Components - Body
Description HARMONY XB5, PUSH BUTTON HEAD, P / Configurable Switch Body Pushbutton, Round Non-Illuminated
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Configurable Switch Components - Body
Mfr Schneider Electric
Series Harmony XB5
Package Box
Product Status Active
Requires Contact Block(s)
Type Momentary
Illumination Non-Illuminated
Actuator Type Pushbutton, Round
(Select First, Then Apply Filters) Compatible Series Schneider, Harmony XB5
Panel Cutout Dimensions 22mm (Round)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 1032625-ZB5AA3
Ultra Librarian 3D Model Ultra Librarian ZB5AA3 CAD Model

Description

The Harmony XB5 series offers a range of configurable switch components, and the ZB5AA3 is a momentary pushbutton switch body manufactured by Schneider Electric.

  • Series: Harmony XB5
  • Application: industrial applications
  • Package: standard box package
  • Panel Cutout Dimension: 22mm (round)
  • Actuator: round pushbutton actuator
  • Illumination: non-illuminated
  • Functionality: requires contact blocks
  • Compatibility: Schneider Harmony XB5 series
  • Cross-reference: alternative parts such as ZB5AA3ZB5 AA3, ZB5-AA3, and ZB5AA3
  • Product Status: active
  • Commonly used in: control panels and machinery to provide reliable and responsive switching

You May Also Be Interested in

Omron
L P B DISPLAY SCREEN UNIT / Switch Access Square Button Push Button Switch
Lowest to $18.3749
Lowpower
2X Mode for Ultra-High Efficiency
Lowest to $0.0612
EAO
CONFIG SW BODY SELECTOR ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY MUSH PB ILLUM
Need more? Email Us
EAO
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
EAO
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us
EAO
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess