Products specifications Report Issue?

Category Switches - Configurable Switch Components - Body
Mfr TE Connectivity
Series Reliant'22
Package Bulk
Product Status Obsolete
Requires Contact Block(s)
Type Momentary
Illumination Non-Illuminated
Actuator Type Pushbutton, Round
(Select First, Then Apply Filters) Compatible Series TE, Reliant'22
Panel Cutout Dimensions 22.2mm (Round)
Base Product Number RT01
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9035
Win Source Part Number 509489-RT0100
Ultra Librarian 3D Model Ultra Librarian RT0100 CAD Model

Description

The 509489-RT0100 is a configurable switch component body from TE Connectivity. It belongs to the Reliant'22 series and is a momentary type switch.

  • Package: Bulk (1 pcs)
  • Panel Cutout Dimensions: 22.2mm (Round)
  • Actuator Type: Pushbutton, Round
  • Illumination: Non-Illuminated
  • Contact Blocks: Required for Operation
  • Series Compatibility: TE's Reliant'22 series

You May Also Be Interested in

RAFI USA
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
ECAD model for 1.30250.0311500
EAO
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
ECAD model for 92-343.300
Schneider Electric
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
ECAD model for ZB4BA3
Schneider Electric
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
ECAD model for ZB4BA4
Apem Inc.
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
ECAD model for A0109Y
EAO
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us
ECAD model for 704.095.018
Altech corporation
CONFIG SW BODY E-STOP NON-ILLUM
Need more? Email Us
ECAD model for 2AML4
Schneider Electric
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
ECAD model for ZB5AL2
Schneider Electric
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
ECAD model for ZB4BV033S

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention