Product Overview: BZX79-B56 Zener Diode
The BZX79-B56 is a reliable Zener diode produced by NXP Semiconductors, designed to provide a precise voltage reference. This small signal Zener diode offers a nominal Zener voltage of 56 volts and is widely used in a variety of electronic applications for voltage regulation and voltage reference purposes.
Key Features
- Zener Voltage (VZ): 56V
- Power Dissipation (PD): 500 mW
- Package: DO-35 glass sealed package for high reliability
- Operating Temperature Range: -55°C to +175°C
- Standard Zener Voltage Tolerance: ±5%
- Non-repetitive Peak Reverse Power Dissipation: 40 W
Applications
The BZX79-B56 is suited for a range of electronic applications, including:
- Voltage regulation in power supplies
- Overvoltage protection circuits
- Switching operations
- Digital electronics
- Stabilization of sensitive electronic components
Quality and Reliability
NXP's BZX79-B56 Zener diode is manufactured with the highest quality standards, ensuring excellent reliability and performance stability. The device is encapsulated in a rugged DO-35 glass package, providing protection against environmental factors and mechanical stress.
Environmental Compliance
NXP is committed to environmental sustainability. The BZX79-B56 Zener diode is RoHS compliant, meaning it does not contain hazardous substances such as lead, mercury, cadmium, or hexavalent chromium. This makes the BZX79-B56 an environmentally friendly choice for electronic designers looking to create green products.
With its precise voltage regulation capabilities and robust design, the BZX79-B56 from NXP is an excellent choice for engineers and designers seeking a reliable Zener diode for their electronic circuits.