Products specifications

Category Switches - Configurable Switch Components - Body
Mfr Schneider Electric
Series Harmony XB4
Package Box
Product Status Active
Requires Contact Block(s)
Type Momentary
Illumination Non-Illuminated
Actuator Type Pushbutton, Mushroom
(Select First, Then Apply Filters) Compatible Series Schneider, Harmony XB4
Panel Cutout Dimensions 22mm (Round)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 1047761-ZB4BC4
Ultra Librarian 3D Model Ultra Librarian ZB4BC4 CAD Model

Description

The Harmony XB4 series is a configurable switch component designed for control panel applications.

  • Series: Harmony XB4
  • Switch Type: Configurable Switch Component
  • Application: Control Panel
  • Model: XB4BC4
  • Type: Momentary
  • Actuator: Pushbutton
  • Illumination: Non-Illuminated
  • Contact Blocks: Requires Compatible Contact Blocks
  • Panel Cutout: 22mm
  • Cutout Shape: Round
  • Manufacturer: Schneider Electric
  • Package Quantity: 1 pc

You May Also Be Interested in

RAFI USA
CONFIG SW BODY SELECTOR ILLUM / Configurable Switch Body Selector Illuminated
Need more? Email Us
ECAD model for 1.30.272.202/2200
TE Connectivity
SWITCH PB 6A MOM YELLOW PANEL / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for RT0104
Siemens
PP2,NEMA4X,MTD,XF 120V LED,BLK-G
Need more? Email Us
ECAD model for 52BP2G3GB
Siemens
KEY-OPERATED SWITCH O.M.R.. I>O<
Need more? Email Us
ECAD model for A6X30138043
Siemens
PUSHBUTTON,MOMENTARY,EXT,WHT,NON / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for 3SB2000-0LG01
Schneider Electric
HARMONY XB4, MUSHROOM PUSH BUTTO / Configurable Switch Body Pushbutton, Mushroom Non-Illuminated
Need more? Email Us
ECAD model for ZB4BC4
TE Connectivity
TSS41NGRA=SLIDE R/A TERM 4 POL
Need more? Email Us
ECAD model for 2-1437579-7
RAFI USA
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
ECAD model for 1.30250.2111408
TE Connectivity
SWITCH PB 6A PUSHTOLOCK RED PNL / Configurable Switch Body Pushbutton, Mushroom Non-Illuminated
Need more? Email Us
ECAD model for RM0652

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention