EN
  • EN
  • DE

XCKP2145P16

Part No XCKP2145P16
Manufacturer Schneider Electric
Catalog Snap Action, Limit Switches
Description LIMIT SWITCH, LIMIT SWITCHES XC / Switch DPST-NO/NC Chassis Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Mfr Schneider Electric
Series XCKP
Package Box
Circuit DPST-NO/NC
Switch Function On-Mom, Off-Mom
Current Rating (Amps) 3A (AC), 270mA (DC)
Voltage Rating - AC 240 V
Voltage Rating - DC 250 V
Actuator Type Side Rotary, Adjustable Roller
Mounting Type Chassis Mount
Termination Style Screw Terminal
Ingress Protection IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Temperature Range - Operating -25°C ~ 70°C
Electrical Life 5,000,000 Cycles
Mechanical Life 10,000,000 Cycles
MSL Level 1 (Unlimited)
Other Names 4008-XCKP2145P16
Standard Package 1
Win Source Part Number 1067685-XCKP2145P16
Ultra Librarian 3D Model Ultra Librarian XCKP2145P16 CAD Model

Description

The Schneider Electric XCKP2145P16 is a limit switch manufactured.

  • Circuit: DPST-NO/NC
  • Switch Function: On-mom, Off-mom
  • Actuator Type: Side Rotary
  • Actuator: Adjustable Roller
  • Electrical Life: 5,000,000 cycles
  • Mechanical Life: 10,000,000 cycles
  • Voltage Rating: 240V AC and 250V DC
  • Current Rating: 3A AC and 270mA DC
  • Operating Temperature: -25°C to 70°C
  • Ingress Protection: IP66/IP67
  • Mounting: Chassis Mount
  • Package: Box

You May Also Be Interested in

C&K Components
SWITCH DETECTOR SPST-NO 1MA 5V / Switch SPST-NO Surface Mount, Right Angle
Lowest to $0.9986
Honeywell
SWITCH SNAP ACTION SPDT 6A 120V / Switch SPDT Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Lowest to $12.8699
Omron
SWITCH SNAP ACTION SPDT 10A 125V / Switch SPDT Panel Mount
Lowest to $21.2712
Panasonic
SWITCH DETECTOR SPST-NO 10MA 5V / Switch SPST-NO Through Hole
Lowest to $0.2329
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Lowest to $2.8159
Panasonic
SWITCH SNAP ACTION SPDT 1A 125V / Switch SPDT Chassis Mount
Lowest to $1.9312
Panasonic
SWITCH SNAP ACT SPDT 500MA 30V / Switch SPDT Through Hole, Right Angle
Lowest to $1.7197
TE Connectivity
SWITCH DETECTOR SPST-NO 5MA 5V / Switch SPST-NO Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess