EN
  • EN
  • DE

JJLV0UG840NOPPRTB

Part No JJLV0UG840NOPPRTB
Manufacturer TE Connectivity
Catalog Snap Action, Limit Switches
Description SWITCH DETECTOR SPST-NO 5MA 5V  /  Switch SPST-NO Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series JJL
Package Tube
Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 5mA (DC)
Voltage Rating - DC 5 V
Actuator Type Angled Toggle (Detector)
Mounting SMD (SMT)
Termination Style Gull Wing
Operating Force 35gf
Pretravel 0.029" (0.75mm)
Temperature Range - Operating -20°C ~ 70°C
Operating Position 0.301" (7.65mm)
Electrical Life 50,000 Cycles
Mechanical Life 50,000 Cycles
Base Product Number JJLV0
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.7000
Other Names 2331400-1,450-3342
Standard Package 50
Win Source Part Number 1192163-JJLV0UG840NOPPRTB
Ultra Librarian 3D Model Ultra Librarian JJLV0UG840NOPPRTB CAD Model

Description

The JJL series limit switch is available in SMD (SMT) mounting with gull wing termination style.

  • Win Source Part Number: 1192163-JJLV0UG840NOPPRTB
  • Packaging: tube
  • Standard Packages: 50
  • Switch Circuit: SPST-NO
  • Switch Function: off-mom
  • Actuator Type: angled toggle (detector)
  • Electrical Life: 50,000 cycles
  • Operating Force: 35gf
  • Mechanical Life: 50,000 cycles
  • Pretravel: 0.029" (0.75mm)
  • Operating Position: 0.301" (7.65mm)
  • Current Rating: 5mA (DC)
  • Operating Temperature: -20°C ~ 70°C
  • ECCN: EAR99
  • REACH: REACH unaffected

You May Also Be Interested in

Honeywell
SWITCH SNAP ACTION DPDT 6A 120V
Need more? Email Us
Honeywell
ENVIRONMENTALLY SEALED LIMIT SW
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPDT 10A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 15A 250V
Need more? Email Us
E-SWITCH
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACT SPST-NO 15A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPST 6A 120V
Need more? Email Us
C&K Components
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACT DPST-NO 3A 125V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess