EN
  • EN
  • DE

9001KR3U

Part No 9001KR3U
Manufacturer Schneider Electric
Catalog Switches Accessories
Description 30MM PUSH BUTTON NO GUARD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Operating Head
For Use With/Related Products Harmony 9001K Series
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1556498-9001KR3U
Ultra Librarian 3D Model Ultra Librarian 9001KR3U CAD Model

Description

N

You May Also Be Interested in

Omron
CAP TACTILE SQUARE GREEN / Square Tactile Switch Cap Green Slip On
Lowest to $0.3137
C&K Components
HDWR LOCKWASHER 1/4"-40 BUSHING
Lowest to $2.2142
Omron
Limit switch, General Purpose, ADJ. Roller Lever, SS, 150 mm Radius, D4A Series
Need more? Email Us
Honeywell
SWITCH TOGGLE SLEEVE YELLOW / Bat Toggle Switch Cap Yellow Slip On
Lowest to $53.6534
TE Connectivity
KNOB KNURLED 0.250" METAL / Knurled, Straight Knob 0.250" (6.35mm) Shaft with No Indicator Metal Black
Need more? Email Us
C&K Components
CAP TACTILE ROUND CLEAR / Round Tactile Switch Cap Clear Snap Fit
Need more? Email Us
C&K Components
Switch Access Round Button Tactile Switch
Need more? Email Us
Siemens
Label Holder [Siemens] 3SU1900-0AT10-0AA0 Label Holder 4011209963757
Lowest to $1.3978
Omron
Accessory Type = Operation Key / Suitable for = D4NS Series Safety Door Switch
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess