Products specifications Report Issue?

Color Grey
Height 10.2 mm
Illumination Type Non-Illuminated
Inside Diameter 4.7 mm
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Sealed
Outside Diameter 6 mm
Packaging Bulk
REACH SVHC No SVHC
RoHS Compliant
Shape Round
Win Source Part Number 1091749-BTNKSC920
Categories Switches Accessories
Manufacturer C&K Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTNKSC920 CAD Model

Description

The 1091749-BTNKSC920 from C&K Components is a non-illuminated round grey switch accessory that is sealed.

  • Shape: Round
  • Color: Grey
  • Illumination: Non-Illuminated
  • Sealed: Yes
  • Height: 10.2 mm
  • Outside Diameter: 6 mm
  • Inside Diameter: 4.7 mm
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -40 °C
  • Supply: Short supply
  • SVHC: No

You May Also Be Interested in

Brady Corporation
Need more? Email Us
ECAD model for SPC300
Siemens
Label Holder [Siemens] 3SU1900-0AT10-0AA0 Label Holder 4011209963757
Need more? Email Us
ECAD model for 3SU1900-0AT10-0AA0
Honeywell
AML51 BUTTON FOR SWES/INDICATORS / Square Pushbutton Switch Cap White Snap Fit
Need more? Email Us
ECAD model for AML51-A30W
Phoenix Contact
Connector End Plate For CLIPLINE UT Series
Need more? Email Us
ECAD model for 3047109
Omron
CAP TACTILE ROUND ORANGE / Round Tactile Switch Cap Orange Slip On
Need more? Email Us
ECAD model for B32-1620
Omron
CAP TACTILE SQUARE GREEN / Square Tactile Switch Cap Green Slip On
Lowest to $0.3513
ECAD model for B32-1050
American Electrical Inc.
Locknut For PG11 Thread - Cable Glands
Need more? Email Us
ECAD model for A8011
3M
For
Need more? Email Us
ECAD model for 2181
C&K Components
Switch Access Round Button Tactile Switch
Need more? Email Us
ECAD model for BTNKSC920

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention