Products specifications Report Issue?

Contact Current Rating 10 mA
Current Rating 2 A
Length 45.5 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature -30 °C
Mount Horizontal
Packaging Bulk
REACH SVHC Unknown
RoHS Compliant
Voltage Rating (DC) 400 V
Win Source Part Number 986105-D4DS-K1
Categories Switches Accessories
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D4DS-K1 CAD Model

Description

Omron D4DS-K1 is a high-quality switch accessory suitable for use in various applications.

  • Packaging: Bulk
  • RoHS: Compliant
  • Current Rating: 2A
  • Contact Current Rating: 10mA
  • Length: 45.5mm
  • Operating Temperature: -30 °C to 70 °C
  • Manufacturer: Omron

You May Also Be Interested in

Grayhill Inc.
O RING
Need more? Email Us
ECAD model for SM520-37
Microchip Technology
ICSP AC004004 - Power Supply
Need more? Email Us
ECAD model for AC002012
Omron
PUSHBUTTON FULL BOOT CLEAR
Need more? Email Us
ECAD model for A3PJ-5060
American Electrical Inc.
Locknut For PG11 Thread - Cable Glands
Need more? Email Us
ECAD model for A8011
Carling Technologies
HARDWARE SWITCH ROCKER
Need more? Email Us
ECAD model for VVAAC98-100
Carling Technologies
HARDWARE SWITCH ROCKER
Need more? Email Us
ECAD model for VVAAR70-200
Schneider Electric
HARMONY XB4, PADLOCKABLE GUARD F
Need more? Email Us
ECAD model for ZBZ1604
Renesas Electronics America
-
Need more? Email Us
ECAD model for GX1000-LTE-BIAS
Raspberry Pi
Raspberry Pi 5 - Cable Assembly
Need more? Email Us
ECAD model for SC1133

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention