Products specifications Report Issue?

Category Switches>Accessories - Caps
Mfr C&K
Series ITS
Package Bulk
Switch Type Tactile
Shape Round
Color Clear
Illumination Illuminated
For Use With/Related Products ITS Series
Mounting Type Snap Fit
Size 5.00mm Dia x 6.15mm H
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Names CKN10437,*399EA0000,2266-399EA0000
Standard Package 1
Win Source Part Number 1056702-399EA0000
Ultra Librarian 3D Model Ultra Librarian 399EA0000 CAD Model

Description

The ITS Series Clear Illuminated Tactile Switch Cap is a high-quality product designed to provide excellent performance and reliability.

  • Suitable for use with: ITS Series switches
  • Manufacturer: C&K
  • Mounting Type: Snap Fit
  • Package: Bulk
  • Shape: Round
  • Size: 5.00mm Dia x 6.15mm H
  • Alternative Parts: 400EB0000, AT3081J, AT4074C, and AT4117J

You May Also Be Interested in

Omron
PUSHBUTTON FULL BOOT CLEAR
Need more? Email Us
ECAD model for A3PJ-5060
Brady Corporation
Need more? Email Us
ECAD model for R4513-SV
Grayhill Inc.
O RING
Need more? Email Us
ECAD model for SM520-37
Carling Technologies
HARDWARE SWITCH ROCKER
Need more? Email Us
ECAD model for VVASST5-100
Microchip Technology
ICSP AC004004 - Power Supply
Need more? Email Us
ECAD model for AC002012
American Electrical Inc.
Locknut For M6 Thread - Cable Glands
Need more? Email Us
ECAD model for A8000.06
Phoenix Contact
Adapter Sleeve, Split For KDT Grommets, KEL Sealing Frames
Need more? Email Us
ECAD model for 3063497
Grayhill Inc.
STOP WEDGE SS
Lowest to $3.4746
ECAD model for 50J5066
Omron
GUARD SWITCH SQUARE
Need more? Email Us
ECAD model for A3BA-5050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention