EN
  • EN
  • DE

KN1251B1/4

Part No KN1251B1/4
Manufacturer TE Connectivity
Catalog Switches Accessories
Description KNOB KNURLED 0.250" METAL / Knurled, Straight Knob 0.250" (6.35mm) Shaft with No Indicator Metal Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Knobs
Mfr TE Connectivity ALCOSWITCH Switches
Series KN
Package Bulk
Style Cylindrical
Type Knurled, Straight
Shaft Size 0.250" (6.35mm)
Diameter 1.252" (31.80mm)
Height 0.625" (15.88mm)
Indicator No Indicator
Material Metal
Color Black
Features 6-32 Set Screw (2)
Base Product Number KN1251
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 7616.99.5190
Other Names KN1251B14,3-1437622-0
Standard Package 25
Win Source Part Number 1039077-KN1251B1/4
Ultra Librarian 3D Model Ultra Librarian KN1251B1/4 CAD Model

Description

The KN1251B1/4 is a cylindrical, knurled, straight knob designed for use in hardware, fasteners, and accessories.

  • Product Name: KN1251B1/4
  • Manufacturer: TE Connectivity ALCOSWITCH Switches
  • Material: Metal
  • Diameter: 1.252 inches (31.80mm)
  • Height: 0.625 inches (15.88mm)
  • Set Screw: 6-32 set screw (2)
  • Shaft Size: 0.250 inches (6.35mm)
  • Color: Black
  • Indicator: No
  • Series: KN
  • Packaging: Bulk
  • Standard Package: 25 pieces
  • Alternative Parts: MC21046, HP02, AT215, AT202, MG12B, AT211, A22NMR333-1437622-0, KN-1251B-1/4, and KN1251B1/4
  • MSL Level: Not applicable
  • REACH Status: Vendor undefined
  • HTSUS: 7616.99.5190
  • Other Names: KN1251B14 and 3-1437622-0

You May Also Be Interested in

Omron
CAP TACTILE ROUND ORANGE / Round Tactile Switch Cap Orange Slip On
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND BLUE / Round Pushbutton Switch Cap Blue Snap Fit
Need more? Email Us
Siemens
Siemens holder, 3-way, plastic, 1 NO, LED m - 3SU15011AG501BA0
Need more? Email Us
IDEC
Accessory, Switch, Locking Ring Wrench, Metal, It used with 5/8 in. Dia units
Need more? Email Us
Apem Inc.
O-RING FOR IP SERIES /
Need more? Email Us
C&K Components
HDWR LOCKWASHER 1/4"-40 BUSHING
Lowest to $2.2142
Grayhill Inc.
KEYPAD LEGEND
Lowest to $16.5823
Schneider Electric
HARMONY XB4, HARMONY XB5, WHITE /
Need more? Email Us
Omron
SWITCH BLOCK GP SPST-NC 10A / Configurable Contact Block SPST-NC 10A @ 110VAC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess