Products specifications Report Issue?

Category Switches>Accessories - Caps
Mfr Omron Electronics Inc-EMC Div
Series B32
Package Bulk
Switch Type Tactile
Shape Square
Color Green
Illumination Non-Illuminated
For Use With/Related Products B3F and B3W Series
Mounting Type Slip On
Size 4.00mm L x 4.00mm W x 5.50mm H
Base Product Number B32
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Other Names B321050,SW1450,B32-1050-ND,2266-B32-1050
Standard Package 1,000
Win Source Part Number 1038037-B32-1050
Ultra Librarian 3D Model Ultra Librarian B32-1050 CAD Model

Description

The Omron Electronics Inc-EMC Div B32-1050 is a green square-shaped tactile switch cap accessory.

  • Suitable for use with: B3F and B3W series switches
  • Mounting: Slip-on mounted
  • Package: Packaged in bulk
  • Standard Package: 1,000
  • Illumination: Non-illuminated
  • Features: No specific features
  • MSL level: Not applicable
  • HTSUS: 8538.90.8180
  • Alternative parts: 1825068-5, B32-1250, B32-1350, B32-1370, and B32-1270B321050.

You May Also Be Interested in

Omron
PUSHBUTTON FULL BOOT CLEAR
Need more? Email Us
ECAD model for A3PJ-5060
Carling Technologies
HOLE PLUG FOR V-SERIES BK
Need more? Email Us
ECAD model for VH2-01
Renesas Electronics America
-
Need more? Email Us
ECAD model for GX1000-LTE-BIAS
Omron
SPARE FLAT ACTUATOR
Need more? Email Us
ECAD model for SA19-T
Grayhill Inc.
O RING
Need more? Email Us
ECAD model for SM520-37
American Electrical Inc.
Locknut For M6 Thread - Cable Glands
Need more? Email Us
ECAD model for A8000.06
Carling Technologies
HARDWARE SWITCH ROCKER
Need more? Email Us
ECAD model for VVAAR52-100
Grayhill Inc.
STOP WEDGE SS
Lowest to $3.4746
ECAD model for 50J5066
FreeWave Technologies
Networking Antenna Cable For use with
Need more? Email Us
ECAD model for ASC0202NN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3513 $64.9905
450+ $0.2884 $129.7800
695+ $0.2793 $194.1135
960+ $0.2704 $259.5840
1,240+ $0.2613 $324.0120
1,660+ $0.2343 $388.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,600 pieces
MOQ: 185 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention