EN
  • EN
  • DE

RN214-1.5-02-6M8

Part No RN214-1.5-02-6M8
Manufacturer Schaffner EMC Inc.
Catalog Common Mode Chokes
Description CMC 6.8MH 1.5A 2LN TH / 6.8 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 123mOhm (Typ)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Manufacturer Schaffner EMC Inc.
Packaging Tube
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 6.8 mH @ 10 kHz
Current Rating (Max) 1.5A
DC Resistance (DCR) (Max) 123mOhm (Typ)
Voltage Rating - AC 300V
Temperature Range - Operating -40°C ~ 100°C
Approval Agency ENEC, UR, VDE
Mounting Through Hole
Size / Dimension 0.906" L x 0.610" W (23.00mm x 15.50mm)
Height (Max) 0.996" (25.30mm)
Case / Package Vertical, 4 PC Pin
Base Product Number RN214
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Part Number 817-2183
Standard Package 25
Win Source Part Number 1328229-RN214-1.5-02-6M8
Ultra Librarian 3D Model Ultra Librarian RN214-1.5-02-6M8 CAD Model

Description

The manufacturer is Schaffner EMC Inc. and the Win Source Part Number is 1328229-RN214-1.5-02-6M8.

  • Category: Filters, Common Mode Chokes
  • Packaging: Tube
  • Voltage Rating - AC: 300V
  • Size / Dimension: 0.906" L x 0.610" W (23.00mm x 15.50mm)
  • Current Rating (Max): 1.5A
  • Standard Package: 25
  • Mounting: Through hole
  • Filter Type: Power line
  • Height (Max): 0.996" (25.30mm)
  • Lines: Two
  • Inductance @ Frequency: 6.8 mH @ 10 kHz
  • DC Resistance (DCR) (Max): 123mOhm (Typ)
  • Temperature Range - Operating: -40°C ~ 100°C
  • Case / Package: Vertical, 4 PC Pin

You May Also Be Interested in

STMicroelectronics
CMC 100MA 4LN SMD ESD
Lowest to $0.8882
Pulse
CMC 470UH 700MA 2LN 800 OHM SMD / 470 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 700mA DCR 300mOhm
Need more? Email Us
TDK Corporation
Common Mode Filters For general signal line
Need more? Email Us
Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us
TDK Corporation
CMC 300MA 2LN 90 OHM SMD AECQ200
Lowest to $0.2014
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
AVX Corporation
Common mode Noise Filters
Lowest to $0.0681
Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess