EN
  • EN
  • DE

ECMF04-4HSWM10

Part No ECMF04-4HSWM10
Manufacturer STMicroelectronics
Catalog Common Mode Chokes
Description CMC 100MA 4LN SMD ESD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 32 Weeks
Features 4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)
Manufacturer STMicroelectronics
Series ECMF
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-UFDFN
Family Name ECMF04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number -497-14992-2, -497-14992-1, 497-14992-1, 497-14992-2, -497-14992-6, 497-14992-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844041-ECMF04-4HSWM10
Ultra Librarian 3D Model Ultra Librarian ECMF04-4HSWM10 CAD Model

Description

ECMF04-4HSWM10 - EMI Filtering and Signal Conditioning

The ECMF04-4HSWM10 from STMicroelectronics is a state-of-the-art EMI filtering and signal conditioning component designed to enhance the performance and reliability of electronic systems. This compact, integrated solution is particularly suitable for high-speed data lines protection, such as USB 3.1, HDMI, DisplayPort, and Thunderbolt, where maintaining signal integrity is crucial.

Key Features

  • High ESD Protection: The ECMF04-4HSWM10 offers robust electrostatic discharge (ESD) protection, safeguarding sensitive circuitry against ESD strikes up to ±15 kV (air discharge) and ±8 kV (contact discharge) as per the IEC 61000-4-2 standard.
  • Low Capacitance: With an ultra-low line capacitance of only 0.35 pF, this component ensures minimal impact on signal quality, making it ideal for high-speed data lines where maintaining signal integrity is essential.
  • High Cut-off Frequency: The device features a high cut-off frequency, allowing it to effectively filter out unwanted EMI/RFI noise without affecting the high-speed signals.
  • Low PCB Space Requirement: Its compact μQFN-10L 2.5x1.0 package makes it a space-saving solution for modern electronic devices where PCB real estate is at a premium.
  • Optimized Design: This filter is specifically designed to match the impedance of 90 Ω differential lines, ensuring optimal performance for USB 3.1 and other differential signal applications.

Applications

The ECMF04-4HSWM10 is designed for a range of applications where EMI filtering and ESD protection are required. It is particularly well-suited for:

  • Smartphones, Tablets, and Laptops
  • Digital Cameras and Portable Media Players
  • Set-top Boxes and High-definition Televisions (HDTVs)
  • USB Hubs, Peripherals, and Chargers
  • Other High-speed Data Interfaces Requiring ESD Protection and EMI Filtering

In conclusion, the ECMF04-4HSWM10 from STMicroelectronics is a versatile and efficient solution for protecting high-speed data lines from ESD damage while simultaneously providing EMI filtering. Its design and performance make it an essential component for modern electronic devices requiring both signal integrity and protection.

You May Also Be Interested in

Pulse
CMC 400MA 2LN SMD / 2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm
Lowest to $1.6320
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.2226
Pulse
CMC 4A 2LN SMD / 2 Line Common Mode Choke Surface Mount 4A DCR 13.2mOhm
Lowest to $1.0580
Murata Electronics North America
CMC 1.4A 2LN 600 OHM SMD
Lowest to $1.3391
Coilcraft
Common mode choke, toroid, RoHS
Need more? Email Us
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.0480
TDK Corporation
CMC EMC FILTER SMD / 2 Line Common Mode Choke Surface Mount 12 Ohms @ 100 MHz DCR
Need more? Email Us
Murata Electronics North America
CMC 2.5A 2LN 500 OHM SMD
Lowest to $0.5867
TT Electronics
Surface Mount Common Mode Chokes
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,787 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess