EN
  • EN
  • DE

ZJYS51R5-2PB

Part No ZJYS51R5-2PB
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Description Common Mode Filters For general signal line
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1282873-ZJYS51R5-2PB
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZJYS51R5-2PB CAD Model

Description

The ZJYS51R5-2PB is a common mode choke from TDK Corporation, designed to suppress unwanted noise in differential signal lines. These chokes are crucial for maintaining signal integrity in high-speed data transmission and power line applications. The 'ZJYS' series indicates its specific construction and performance characteristics within TDK's broad range of noise suppression products.

Applications

  • USB lines: Used to reduce common mode noise in USB data lines, improving data transfer reliability.
  • LVDS (Low Voltage Differential Signaling) interfaces: Employed to suppress common mode noise in LVDS circuits, ensuring signal integrity in high-speed data transmission.
  • HDMI lines: Can be used to filter common mode noise in HDMI connections, improving the quality of audio and video signals.
  • Power lines: Helps to reduce conducted emissions from power supplies and other electronic devices, meeting regulatory requirements.
  • CAN bus systems: Used in automotive and industrial applications to suppress common mode noise in CAN bus communication networks.

Features

  • High common mode impedance: Provides effective suppression of common mode noise across a broad frequency range.
  • Low differential mode impedance: Minimizes signal distortion in differential signal pairs.
  • Compact size: Enables use in space-constrained applications.
  • Surface mount technology (SMT): Facilitates automated assembly and high-density packaging.
  • High reliability: Designed for robust performance in various environmental conditions.

Benefits

  • Improved signal integrity: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Reduced EMI emissions: Helps to meet regulatory requirements for electromagnetic interference (EMI).
  • Enhanced system performance: Improves the overall performance and reliability of electronic systems.
  • Simplified design: Easy to integrate into existing circuit designs.
  • Cost-effective noise suppression: Provides a cost-effective solution for reducing common mode noise.

Additional Details

Specific electrical characteristics of the ZJYS51R5-2PB, such as impedance values at various frequencies, DC resistance, and rated current, can be found in the TDK datasheet. The physical dimensions are also detailed in the datasheet, ensuring proper footprint design for PCB layouts. Materials used in the choke are selected for optimal performance and reliability. The component is typically supplied in tape and reel packaging for automated assembly. It's crucial to consult the official TDK datasheet for the most accurate and up-to-date specifications before using this component in a design.

You May Also Be Interested in

Kemet
CMC 7.5MH 1.3A 2LN TH / 7.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 240mOhm
Need more? Email Us
Panasonic
Common Mode Chokes Dual 90Ohm 100MHz 0.16A 1.75Ohm DCR SMD T/R / Common mode Noise Filters
Lowest to $0.0476
Murata Electronics North America
Need more? Email Us
Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us
Kemet
CMC 4.1MH 3A 2LN TH / 4.1 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 3A DCR 70mOhm
Need more? Email Us
Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us
TDK Corporation
CMC 300MA 2LN 90 OHM SMD AECQ200
Lowest to $0.2014
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us
Sunlord
CMC 400MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 400mA DCR 300mOhm
Lowest to $0.0149

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess