EN
  • EN
  • DE

RD7127-6-25M0

Part No RD7127-6-25M0
Manufacturer Schaffner EMC Inc.
Catalog Common Mode Chokes
Description CMC 25MH 6A 2LN TH / 25 mH @ 400 Hz 2 Line Common Mode Choke Through Hole 6A (Typ) DCR 84.2mOhm (Typ)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Manufacturer Schaffner EMC Inc.
Packaging Tray
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 25 mH @ 400 Hz
Current Rating (Max) 6A (Typ)
DC Resistance (DCR) (Max) 84.2mOhm (Typ)
Voltage Rating - DC 850V
Voltage Rating - AC 600V
Temperature Range - Operating -25°C ~ 110°C
Mounting Through Hole
Size / Dimension 2.756" L x 2.756" W (70.00mm x 70.00mm)
Height (Max) 1.594" (40.50mm)
Case / Package Horizontal, 4 PC Pin
Base Product Number RD7127
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Part Number 817-2023,RD7127-6-25M0-ND,292-139,800659
Standard Package 50
Win Source Part Number 1328236-RD7127-6-25M0
Ultra Librarian 3D Model Ultra Librarian RD7127-6-25M0 CAD Model

Description

The Schaffner EMC Inc. common mode choke is a power line filter designed to reduce electromagnetic interference in electronic systems.

  • Voltage Rating: 600V AC and 850V DC
  • Current Rating: 6A (typ)
  • Inductance: 25 mH @ 400 Hz
  • DC Resistance (DCR): 84.2mOhm (typ)
  • Mounting: Through hole
  • Height: 1.594" (40.50mm)
  • Package: Horizontal, 4 PC pin
  • Units per package: 50
  • Compliance: RoHS3 compliant
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8548.00.0000

You May Also Be Interested in

TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
EPCOS (TDK)
CMC 6.8MH 1.2A 2LN TH / 6.8 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ)
Lowest to $0.8615
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.1279
STMicroelectronics
CMC 100MA 4LN SMD ESD
Lowest to $0.8882
Sunlord
CMC 400MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 400mA DCR 300mOhm
Lowest to $0.0149
Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us
TDK Corporation
Common Mode Filters For general signal line
Need more? Email Us
EPCOS (TDK)
Lowest to $27.5514
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess