Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330486-SN5700
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN5700 CAD Model

Description

The SN5700 is a high-performance product from Texas Instruments, a global semiconductor design and manufacturing company.

  • Key Feature: High efficiency
  • Design: Designed to operate at maximum efficiency
  • Benefits: Reducing energy consumption and minimizing heat generation
  • Design: Compact
  • Benefits: Easy to integrate into various systems
  • Protection Features: Over-voltage, over-current, and short-circuit protection
  • Operating Temperature Range: Wide
  • Integration: Easy
  • Compatibility: Compatible with a wide range of systems and devices
  • Support: Comprehensive support from Texas Instruments

You May Also Be Interested in

Wurth Electronics Inc
CMC 1.1MH 18A 3LN TH
Need more? Email Us
ECAD model for 744833011180
Bourns Inc.
CMC,3.2X2.5X2.5MM,22UH,80V,0.25A / 22 µH 2 Line Common Mode Choke Surface Mount 1.1 kOhms 250mA DCR 500mOhm
Lowest to $0.7702
ECAD model for SRF3225TAC-220Y
Schurter Inc.
CMC 630MA 2LN TH
Need more? Email Us
ECAD model for DS1-175-0002
Murata Electronics North America
CMC 1.6A 2LN TH
Need more? Email Us
ECAD model for PLY10AN1521R6R2B
TE Connectivity
CMC 500UH 4A 2LN TH
Need more? Email Us
ECAD model for EV24-4.0-02-0M5
TE Connectivity
CMC 1.5MH 16A 3LN TH
Need more? Email Us
ECAD model for RD6137-16-1M5
EPCOS (TDK)
CMC 4.7MH 600MA 2LN TH
Need more? Email Us
ECAD model for B82730U3601A020
Traco Power
CMC 224UH 2LN TH
Lowest to $12.0987
ECAD model for TCK-087
Traco Power
CMC 33.3UH 4A 2LN TH
Need more? Email Us
ECAD model for TCK-075

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention