EN
  • EN
  • DE

IQS572-BL-QNR

Part No IQS572-BL-QNR
Manufacturer Azoteq (Pty) Ltd
Catalog Interface
Description 72CH. TRACKPAD/TOUCH SCREEN CONT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000386-IQS572-BL-QNR
Manufacturer Azoteq (Pty) Ltd
Category Integrated Circuits (ICs)- Interface -Sensor, Capacitive Touch
Series ProxSense®
Type Buttons
Voltage - Supply 1.65V ~ 3.6V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-UFQFN
Base Product Number IQS572
Ultra Librarian 3D Model Ultra Librarian IQS572-BL-QNR CAD Model

Description

The IQS572-BL-QNR is a projected capacitive proximity and touch controller from Azoteq (Pty) Ltd. This IC is designed for a wide range of applications, providing robust and reliable touch sensing capabilities. It offers advanced features for noise immunity and environmental compensation.

Applications:

  • Touch-enabled appliances (e.g., refrigerators, washing machines).
  • Industrial control panels.
  • Automotive infotainment systems.
  • Medical devices (e.g., patient monitoring systems).
  • Lighting control systems.

Features:

  • Projected Capacitive Touch Sensing: High-sensitivity touch sensing technology.
  • Proximity Detection: Detects the presence of a finger or object near the sensor.
  • Automatic Tuning: Automatically adjusts sensitivity to compensate for environmental changes.
  • Noise Immunity: Excellent noise immunity for reliable operation in harsh environments.
  • Multi-Touch Support: Supports multi-touch gestures.
  • Low Power Consumption: Designed for low-power operation.
  • I2C Interface: Provides an I2C interface for communication with a microcontroller.
  • Gesture Recognition: Supports basic gesture recognition.

Benefits:

  • Reliable Touch Sensing: Provides accurate and consistent touch detection.
  • Robust Performance: Operates reliably in noisy environments.
  • Easy Integration: Simple to integrate into existing systems.
  • Low Power Consumption: Extends battery life in portable devices.
  • Enhanced User Experience: Provides a responsive and intuitive touch interface.

Additional Details:

The IQS572-BL-QNR typically operates from a low voltage supply. The specific touch sensor design and layout depend on the application requirements. The device includes various configuration options that can be programmed via the I2C interface. Consult the Azoteq website and the device datasheet for detailed specifications, application notes, and design guidelines.

You May Also Be Interested in

Azoteq (Pty) Ltd
16 CH. CAPACITIVE TOUCH AND PROX
Lowest to $1.4490
Azoteq (Pty) Ltd
10 CHANNEL MUTUAL / 8 CHANNEL SE
Lowest to $4.3657
Azoteq (Pty) Ltd
72CH. TRACKPAD/TOUCH SCREEN CONT
Lowest to $3.8181
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.6557
IDT, Integrated Device Technology Inc
CAPACITIVE SENSOR SIGNAL CONDITI
Need more? Email Us
Azoteq (Pty) Ltd
HALL EFFECT, CAPACITIVE AND INDU
Need more? Email Us
Rohm Semiconductor
BU21182FS IS A CAPACITIVE SWITCH
Lowest to $4.2696
Semtech Corporation
IC CTLR TOUCH KEY 8CH 20-QFN
Need more? Email Us
Azoteq (Pty) Ltd
VERSATILE TRACKPAD / TOUCHSCREEN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8181 $53.4534
32+ $3.1328 $100.2496
50+ $3.0349 $151.7450
69+ $2.9370 $202.6530
89+ $2.8391 $252.6799
118+ $2.5454 $300.3572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess