EN
  • EN
  • DE

RN1121202

Part No RN1121202
Manufacturer Schaffner EMC Inc.
Catalog Common Mode Chokes
Description CMC 6.8MH 1.2A 2LN TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Schaffner EMC Inc.
Packaging Tray
Status Obsolete(EOL)
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 6.8mH @ 1kHz
Current Rating (Max) 1.2A (Typ)
DC Resistance (DCR) (Max) 245 mOhm (Typ)
Voltage Rating - AC 250V
Temperature Range - Operating -40°C to 125°C
Approvals UR, VDE
Mounting Through Hole
Height (Max) 0.508" (12.90mm)
Dimension Horizontal, 4 PC Pin
Win Source Part Number 210830-RN1121202
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN1121202 CAD Model

Description

The RN1121202 is a common mode choke from Schaffner EMC Inc., designed to suppress common mode noise in various electronic applications. These chokes are crucial for reducing electromagnetic interference (EMI) and ensuring electromagnetic compatibility (EMC) in devices and systems.

Applications

  • Power supplies
  • Inverters
  • Motor drives
  • Lighting ballasts
  • Data and signal lines
  • Industrial automation equipment

Features

  • High common mode attenuation
  • Compact design
  • Wide frequency range
  • High rated current
  • Excellent temperature stability
  • RoHS compliant

Benefits

  • Effective suppression of common mode noise, reducing EMI.
  • Improved EMC performance, ensuring compliance with regulatory standards.
  • Enhanced reliability and performance of electronic devices.
  • Reduced interference with other electronic equipment.
  • Helps in meeting stringent emission requirements.

Technical Specifications

While specific specifications may vary based on the exact model, common characteristics include:

  • Inductance Range: Typically from a few mH to tens of mH.
  • Rated Current: Ranges from several amps to tens of amps.
  • Voltage Rating: Hundreds of volts AC/DC.
  • Operating Temperature: -25°C to +125°C (typical).
  • Dielectric Strength: Several kVAC.
  • Termination Type: Through-hole or surface mount.

These chokes are constructed with high-quality ferrite core materials and windings to provide optimal performance. Their design minimizes parasitic capacitance and maximizes common mode impedance over a broad frequency range. Selecting the appropriate common mode choke is essential for achieving effective EMI suppression and ensuring the reliable operation of electronic systems.

You May Also Be Interested in

TAI-TECH Advanced Electronics
100 UH @ 100 KHZ 2 LINE COMMON M / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10 MHz 150mA DCR 1.5Ohm
Lowest to $0.2428
Pulse
CMC 10A 2LN 1.6K OHM SMD
Lowest to $3.9959
Allied Components International
CMC 2.55MH 1A 2LN TH / 2.55 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 100mOhm
Need more? Email Us
TAI-TECH Advanced Electronics
100 UH @ 100 KHZ 2 LINE COMMON M / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 100mA DCR
Lowest to $0.3128
Wurth Electronics Inc
CMC 17MH 4A 2LN TH
Need more? Email Us
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
Wurth Electronics Inc
CMC 14UH 4A 2LN TH / 14 µH 2 Line Common Mode Choke Through Hole 4A DCR 15mOhm
Need more? Email Us
Pulse
CMC / Line Common Mode Choke DCR
Lowest to $136.8236
EPCOS (TDK)
CMC 6.8MH 1.2A 2LN TH / 6.8 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ)
Lowest to $0.8791

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess