EN
  • EN
  • DE

CMS2-12-R

Part No CMS2-12-R
Manufacturer Eaton Bussmann
Catalog Common Mode Chokes
Description CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr Eaton - Electronics Division
Series CMS
Package Tape & Reel
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 915 µH @ 100 kHz
Current Rating (Max) 670mA
DC Resistance (DCR) (Max) 330mOhm (Typ)
Temperature Range - Operating -40°C ~ 160°C
Mounting SMD (SMT)
Dimension 0.350" L x 0.350" W (8.90mm x 8.90mm)
Height (Max) 0.236" (6.00mm)
Package / Case Horizontal, 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 283-CMS2-12-RCT,283-CMS2-12-RTR,283-CMS2-12-RDKR,CMS2-12-ND,CMS2-12-R-ND,CMS2-12
Standard Package 800
Win Source Part Number 1222679-CMS2-12-R
Ultra Librarian 3D Model Ultra Librarian CMS2-12-R CAD Model

Description

The CMS2-12-R is a common mode choke filter from Eaton designed for power line filtering.

  • Inductance: 915 µH @ 100 kHz frequency
  • Maximum DC Resistance: 330 mOhm
  • Maximum Current: 670 mA
  • Voltage Rating: AC and DC
  • Series: CMS
  • Package: Horizontal, 4 PC pad case
  • Height: 0.236 inches (6.00mm)
  • Mounting: SMD (SMT)
  • Lines: Two lines
  • Temperature Range: -40°C to 160°C
  • Packaging: Tape and reel
  • Pieces per Package: 800

You May Also Be Interested in

Allied Components International
CMC 2.55MH 1A 2LN TH / 2.55 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 100mOhm
Need more? Email Us
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Wurth Electronics Inc
CMC 33MH 300MA 2LN TH / 33 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2Ohm (Typ)
Need more? Email Us
TAI-TECH Advanced Electronics
22 UH @ 100 KHZ 2 LINE COMMON MO / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10 MHz 250mA DCR 500mOhm
Need more? Email Us
TAI-TECH Advanced Electronics
22 UH @ 100 KHZ 2 LINE COMMON MO / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10 MHz 310mA DCR 1Ohm
Lowest to $0.3211
Wurth Electronics Inc
CMC 1.5MH 18A 2LN TH / 1.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 18A DCR 3.2mOhm
Need more? Email Us
Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us
TAI-TECH Advanced Electronics
2 LINE COMMON MODE CHOKE SURFACE / 2 Line Common Mode Choke Surface Mount 360 Ohms @ 100 MHz 300mA DCR 500mOhm
Need more? Email Us
Wurth Electronics Inc
CMC 2MH 13.3A 2LN TH
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess