EN
  • EN
  • DE

AT89C51CC03UA-S3SUM

Part No AT89C51CC03UA-S3SUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit 8051 CISC 64KB Flash 5V 52-Pin PLCC Tube / IC MCU 8BIT 64KB FLASH 52PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor 80C51
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 2.25K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 52-PLCC (19.2x19.2)
Win Source Part Number 1019729-AT89C51CC03UA-S3SUM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AT89C51CC03
Introduction Date November 19, 2001
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian AT89C51CC03UA-S3SUM CAD Model

Description

Microchip Technology's AT89C51CC03UA-S3SUM Microcontroller

The AT89C51CC03UA-S3SUM is a cutting-edge microcontroller from the renowned semiconductor manufacturer, Microchip Technology. This powerful component is part of the AT89C51 series, which is known for its high performance, reliability, and flexibility, making it an ideal choice for a variety of embedded applications.

At the heart of the AT89C51CC03UA-S3SUM microcontroller is an 80C51 central processing unit which provides a robust platform for embedded systems. This microcontroller operates at a voltage range of 2.7V to 5.5V, making it versatile for use in both low-power and standard-power devices. It boasts a clock speed of up to 60 MHz, which allows for efficient processing and quick response times in demanding applications.

The device comes equipped with 64KB of flash memory, providing ample space for application code storage. This non-volatile memory ensures that your program remains intact even when the power is turned off. Additionally, the microcontroller features 2048 bytes of RAM for efficient data handling and temporary data storage during operation.

One of the key features of the AT89C51CC03UA-S3SUM is its full-duplex UART (Universal Asynchronous Receiver/Transmitter), which facilitates serial communication and can be used to interface with other microcontrollers, computers, and peripherals. This microcontroller also includes an array of I/O lines, timers/counters, and versatile peripheral features such as multiple PWM channels and capture/compare functions, which are essential for complex tasks such as motor control and sensor interfacing.

For enhanced functionality, the AT89C51CC03UA-S3SUM supports In-System Programming (ISP) and In-Application Programming (IAP), allowing for firmware updates and application modifications without the need for external programming devices. This feature greatly simplifies the development process and enables on-the-fly updates to meet changing requirements.

Designed with industrial and commercial applications in mind, the AT89C51CC03UA-S3SUM is housed in a robust PLCC package, ensuring reliable operation even in harsh environments. Whether you are developing consumer electronics, automotive systems, or industrial automation solutions, the AT89C51CC03UA-S3SUM from Microchip Technology provides the performance and features necessary to bring your innovative ideas to life.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.9105 $167.9105
2+ $162.3135 $324.6270
3+ $145.5224 $436.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess