EN
  • EN
  • DE
  • IT

2SC3298A

Part No 2SC3298A
Manufacturer Savantic, Inc.
Catalog Hard To Find
Description Silicon NPN Power Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Savantic, Inc.
Win Source Part Number 1125386-2SC3298A
Manufacturer Homepage www.svntc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3298A CAD Model

Description

The 2SC3298A is a silicon NPN epitaxial planar transistor manufactured by Savantic, Inc. Primarily designed for use in high-frequency power amplifier applications, this transistor offers a combination of high gain and robust power handling capabilities.

Applications:

  • RF Power Amplifiers: Commonly used in radio frequency power amplifier circuits.
  • Oscillators: Utilized in oscillator circuits requiring high-frequency operation.
  • High-Speed Switching Circuits: Applicable in circuits that demand fast switching speeds.
  • Linear Amplifiers: Can be incorporated into linear amplifier designs for signal amplification.

Features:

  • High Collector Power Dissipation: Capable of handling significant power dissipation, making it suitable for power amplifier applications.
  • High Transition Frequency: Exhibits a high transition frequency, enabling operation in high-frequency circuits.
  • Low Output Capacitance: Features low output capacitance, enhancing high-frequency performance.
  • High DC Current Gain (hFE): Provides substantial current gain, improving amplification efficiency.

Benefits:

  • Enhanced RF Performance: Delivers improved performance in radio frequency applications due to its high transition frequency and low output capacitance.
  • Increased Power Handling: Allows for greater power handling capability, making it suitable for power amplifiers.
  • Improved Signal Amplification: Provides effective signal amplification with its high DC current gain.
  • Reliable Operation: Offers stable and reliable operation within specified operating conditions.

Technical Specifications:

The specific technical specifications, such as collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PC), can vary based on the exact manufacturing batch and should be verified using the manufacturer's datasheet. However, typical values for similar transistors in this class often include a VCEO of around 30V, an IC of around 3A, and a PC of around 20W. Consult the official datasheet for precise values.

This transistor is typically housed in a through-hole package, facilitating easy integration into circuit boards. Proper heatsinking may be required to manage heat dissipation effectively, especially when operating at higher power levels. Always refer to the manufacturer's datasheet for optimal usage and application guidelines.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess