EN
  • EN
  • DE

LC87654V-5R40

Part No LC87654V-5R40
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986465-LC87654V-5R40
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC87654V-5R40 CAD Model

Description

The LC87654V-5R40 is a microcontroller manufactured by SANYO Semiconductor. It's part of the LC8765 series, designed for a variety of embedded control applications, typically in consumer electronics.

Applications:

  • Remote Controls: Frequently used in remote controls for TVs, DVD players, and other home entertainment devices.
  • Home Appliances: Can be found in appliances like washing machines, refrigerators, and microwave ovens for controlling various functions.
  • Audio Equipment: Used in audio players, recorders, and other audio devices.
  • Toys and Games: Integrated into electronic toys and games for interactive features.
  • Small Industrial Controllers: Suitable for simple industrial control tasks.

Features:

  • 8-bit Microcontroller: Based on an 8-bit CPU core.
  • On-Chip ROM/Flash Memory: Contains program memory for storing application code.
  • RAM: Includes RAM for data storage.
  • Timers/Counters: Equipped with timers and counters for timing and counting functions.
  • Serial Communication Interfaces: Supports serial communication protocols such as UART and SPI.
  • I/O Ports: Provides general-purpose input/output pins for interfacing with external devices.
  • A/D Converter: Features an analog-to-digital converter for converting analog signals to digital values.
  • Interrupt Controller: Manages interrupts from various sources.

Benefits:

  • Versatile: Suitable for a wide range of applications.
  • Integrated Peripherals: Reduces the need for external components.
  • Low Power Consumption: Designed for low power operation.
  • Cost-Effective: Provides a cost-effective solution for embedded control.
  • Compact Size: Available in compact packages for space-constrained applications.

Technical Specifications:

The LC87654V-5R40 typically operates at a clock frequency of several MHz and supports a wide range of operating voltages. The on-chip ROM or Flash memory size varies depending on the specific model. The device is often available in surface-mount packages. For detailed specifications, refer to the SANYO Semiconductor datasheet.

You May Also Be Interested in

Lattice Semiconductor Corporation
Lowest to $124.3230
ON Semiconductor
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Linear Technology
Need more? Email Us
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
Mini-Circuits
Need more? Email Us
Intel
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess