EN
  • EN
  • DE

LFTC2000+

Part No LFTC2000+
Manufacturer Mini-Circuits
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012015-LFTC2000+
Categories OEM Parts(J-L)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFTC2000+ CAD Model

Description

The LFTC2000+ is a low pass filter manufactured by Mini-Circuits, designed for suppressing unwanted high-frequency signals while allowing lower frequencies to pass through with minimal attenuation. This filter is commonly used in RF and microwave systems to reduce noise, eliminate harmonics, and improve signal integrity. The LFTC2000+ is a surface-mount device (SMD), making it suitable for automated assembly processes.

Applications:

  • Wireless communication systems
  • Test and measurement equipment
  • Satellite communication
  • Radar systems
  • Cable television (CATV) infrastructure

Features:

  • Low insertion loss in the passband
  • High attenuation in the stopband
  • Surface-mount package for easy assembly
  • Wide operating temperature range
  • Rugged construction for reliable performance

Benefits:

  • Improved signal-to-noise ratio
  • Reduced interference from unwanted signals
  • Enhanced system performance
  • Simplified circuit design
  • Increased reliability of RF systems

Additional Details:

The LFTC2000+ has a passband that extends up to approximately 2000 MHz, allowing signals within this frequency range to pass through with minimal loss. The filter provides significant attenuation of signals above this cutoff frequency, effectively suppressing unwanted high-frequency components. The surface-mount package allows for efficient and cost-effective assembly using automated placement equipment. The filter is constructed using high-quality materials and manufacturing processes to ensure reliable performance over a wide range of operating conditions. Specific details regarding insertion loss, return loss, and stopband attenuation can be found in the Mini-Circuits datasheet for the LFTC2000+.

You May Also Be Interested in

Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Linear Technology
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Intel
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $124.3230

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess