EN
  • EN
  • DE

LC4128C-75T128-10I

Part No LC4128C-75T128-10I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011541-LC4128C-75T128-10I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC4128C-75T128-10I CAD Model

Description

The LC4128C-75T128-10I is a high-performance Complex Programmable Logic Device (CPLD) belonging to the ispMACH 4000C family from Lattice Semiconductor. This CPLD is engineered to provide designers with a blend of high-speed performance, low power consumption, and design flexibility. It's ideally suited for a variety of applications demanding programmable logic solutions.

Applications:

  • High-speed state machines
  • Complex control circuits
  • Data processing
  • Interface controllers
  • Industrial automation

Features:

  • 128 Macrocells
  • 75 MHz Maximum Operating Frequency
  • 128-Pin Thin Quad Flatpack (TQFP) Package
  • In-System Programmability (ISP) via IEEE 1149.1 Boundary Scan
  • Low Power Standby Mode
  • Advanced E2CMOS Technology
  • Flexible Routing Architecture

Benefits:

  • Enables high-speed performance in demanding applications
  • Reduces system power consumption, contributing to energy efficiency
  • Offers flexible design options to accommodate evolving requirements
  • Supports in-system programmability, facilitating design iteration and updates

Additional Details:

The LC4128C-75T128-10I CPLD features a flexible routing architecture that ensures efficient connectivity and optimized resource utilization. It supports JTAG boundary scan testing, simplifying board-level testing and debugging. The device is designed for operation across the industrial temperature range. It is fabricated using advanced E2CMOS technology, providing high performance and low power consumption. The '10I' denotes industrial temperature range operation.

You May Also Be Interested in

Linear Technology
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594
LSI Computer Systems
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
LSI Computer Systems
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess