The LXT901PC.E2 is a single-chip Ethernet transceiver manufactured by Intel. It is designed to provide a complete physical layer interface for 10BASE-T Ethernet networks. This transceiver integrates all the necessary functions, including transmit and receive filters, collision detection, and clock recovery, into a single integrated circuit, simplifying the design and implementation of Ethernet interfaces.
Applications
- Network interface cards (NICs)
- Embedded systems with Ethernet connectivity
- Ethernet hubs and switches
- Industrial control systems
- Printers and other peripherals with network capabilities
Features
- Single-chip 10BASE-T Ethernet transceiver
- Fully compliant with IEEE 802.3 standards
- Integrated transmit and receive filters
- Collision detection and resolution
- Clock recovery circuit
- Low power consumption
- Supports both shielded and unshielded twisted pair (STP/UTP) cables
- Diagnostic loopback mode for testing
Benefits
- Simplified Ethernet interface design
- Reduced component count and board space
- Improved system reliability
- Lower system cost
- Easy integration into existing systems
- Enhanced network performance
- Reduced power consumption for energy-efficient applications
Technical Specifications
The LXT901PC.E2 operates at 10 Mbps according to the 10BASE-T standard. It typically uses a 5V power supply. It supports both full-duplex and half-duplex operation. The device also includes diagnostic features, such as a loopback mode, to facilitate system testing and troubleshooting. The package is usually a surface-mount package to allow for efficient board assembly.
In summary, the LXT901PC.E2 is a reliable and cost-effective solution for implementing 10BASE-T Ethernet connectivity in a wide range of applications, offering a balance of performance, integration, and power efficiency.