EN
  • EN
  • DE

LA7345AN-MPB

Part No LA7345AN-MPB
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000358-LA7345AN-MPB
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA7345AN-MPB CAD Model

Description

The LA7345AN-MPB is a single-chip IC designed for use in VCR systems, specifically tailored for the audio signal processing section. It integrates functions like input selection, recording, playback amplification, and automatic level control (ALC), contributing to a streamlined design and reduced component count in VCR audio circuits.

Applications:

  • VCR Audio Systems: Used as the primary audio processing IC in video cassette recorders.
  • Audio Recording Devices: Can be incorporated in other recording devices requiring similar audio processing capabilities.

Features:

  • Single-Chip Solution: Integrates multiple audio processing functions into a single IC, simplifying circuit design.
  • Input Selection: Allows for selection between different audio input sources.
  • Recording Amplifier: Provides amplification for audio signals during the recording process.
  • Playback Amplifier: Amplifies audio signals during playback.
  • Automatic Level Control (ALC): Maintains a consistent audio level during recording, preventing distortion and ensuring optimal signal quality.
  • Low Noise: Designed for low noise performance, ensuring clear audio reproduction.

Benefits:

  • Reduced Component Count: Integration of multiple functions reduces the number of discrete components required, leading to smaller and more cost-effective designs.
  • Simplified Design: Single-chip solution simplifies the design process, reducing development time and effort.
  • Improved Reliability: Fewer components result in a more reliable system with fewer potential failure points.
  • Optimized Audio Quality: ALC and low-noise design ensure high-quality audio recording and playback.

Additional Details:

The LA7345AN-MPB typically operates on a single power supply. Detailed specifications regarding voltage requirements, input impedance, output impedance, and ALC characteristics can be found in the device's datasheet. The IC is generally available in a multi-pin package suitable for through-hole mounting on a printed circuit board. It is designed to interface with other VCR system components, such as the head amplifier, video signal processing IC, and system controller.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
AVX Corporation
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess