EN
  • EN
  • DE

2SK596

Part No 2SK596
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description CAPACITOR MICROPHONE APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1127816-2SK596
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK596 CAD Model

Description

The 2SK596 is a silicon N-channel junction field-effect transistor (JFET) from SANYO Semiconductor. It is designed for low-noise amplifier applications and analog switching circuits. This JFET features a high transconductance and low input capacitance, making it suitable for sensitive signal processing and high-impedance input stages.

Applications:

  • Low-Noise Amplifiers (LNAs)
  • Audio Amplifiers
  • Analog Switches
  • Mixers
  • High-Impedance Input Stages

Features:

  • N-Channel JFET
  • Low Noise Figure
  • High Transconductance (gm)
  • Low Input Capacitance (Ciss)
  • High Input Impedance
  • Excellent Linearity

Benefits:

  • Superior Signal Amplification: The high transconductance provides excellent voltage gain, resulting in enhanced signal amplification capabilities.
  • Minimal Signal Distortion: The JFET’s high linearity ensures accurate signal reproduction, minimizing harmonic distortion and maintaining signal integrity.
  • Low Noise Performance: The low noise figure is crucial for sensitive receiver applications, ensuring a high signal-to-noise ratio and improved detection capabilities.
  • High Input Impedance: Simplifies impedance matching with various signal sources, allowing for wider design flexibility.
  • Efficient Signal Handling: The device is designed to provide stable performance across a wide range of operating conditions.

Additional Details:

The 2SK596 is typically available in a through-hole package, allowing for easy mounting and connection. Its electrical characteristics include a drain-source breakdown voltage (VDS), gate-source breakdown voltage (VGS), and zero-gate voltage drain current (IDSS), which should be carefully considered based on the application requirements. The device's dynamic characteristics, such as input capacitance (Ciss) and output capacitance (Coss), are critical for high-frequency applications. Ensure that the datasheet is reviewed to avoid exceeding maximum voltage and current parameters.

Proper biasing is essential to achieve optimal performance and minimize distortion. The JFET’s gate-source voltage (VGS) controls the drain current, and careful selection of the bias point is crucial for desired amplification characteristics. External components, such as resistors and capacitors, are required to establish the bias network and provide proper AC coupling and decoupling. In amplifier applications, a low-noise power supply is recommended to minimize unwanted noise and hum.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess