The TC74VHC4052AFTEK is a high-speed CMOS analog multiplexer/demultiplexer fabricated with silicon gate CMOS technology. This device is a dual 4-channel multiplexer/demultiplexer featuring low ON resistance and high-speed switching. It's designed for multiplexing analog or digital signals.
Applications:
- Analog signal multiplexing
- Data acquisition systems
- Audio and video signal routing
- Battery-powered systems (due to low power consumption)
- Communication systems
Features:
- High-speed operation: tpd = 4.8 ns (typ.) at VCC = 5V
- Low ON resistance: RON = 70 Ω (typ.) at VCC = 5V
- Wide operating voltage range: VCC = 2V to 5.5V
- Low power consumption: ICC = 2 μA (max) at VCC = 5V
- Control input: CMOS level
- Package: TSSOP16
Benefits:
- Improved signal integrity due to low ON resistance, minimizing signal attenuation and distortion.
- High-speed switching allows for fast data transfer and real-time signal processing.
- Low power consumption extends battery life in portable applications.
- Wide operating voltage range provides flexibility in system design.
- Compact TSSOP16 package saves board space.
Additional Details:
The TC74VHC4052AFTEK consists of two identical 4-channel multiplexer/demultiplexer sections. Each section has four independent input/output channels (X0-X3 and Y0-Y3), a common output/input channel (Z1 and Z2), and a select input (A and B). The select inputs determine which of the four channels is connected to the common output/input channel. An enable input (E) is also provided, which can be used to disable all channels. The device operates with a supply voltage range of 2V to 5.5V and is characterized for operation over the temperature range of -40°C to +85°C.