EN
  • EN
  • DE

TLV70233DBNT

Part No TLV70233DBNT
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1349+
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716735-TLV70233DBNT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV70233DBNT CAD Model

Description

Overview of TLV70233DBNT

The TLV70233DBNT is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise 3.3V output. This regulator is ideal for powering sensitive analog and digital circuits in a wide range of applications, including portable and battery-powered devices, due to its low quiescent current and excellent noise performance.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is ideal for standard power supply requirements in electronic circuits.
  • High Accuracy: With a tight output voltage accuracy, the TLV70233DBNT ensures reliable operation of the end application by providing a consistent voltage supply.
  • Low Dropout: The LDO can maintain output regulation with a very small difference between the input and output voltages, making it suitable for applications with limited headroom.
  • Low Quiescent Current: The device boasts a low quiescent current, which enhances the battery life of portable devices by minimizing power consumption when in standby mode.
  • Stable with Low ESR Capacitors: The TLV70233DBNT is stable with ceramic capacitors, which have low equivalent series resistance (ESR), providing flexibility in design and reducing the overall solution cost.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the application from damage due to excessive temperature and current conditions.

Applications

The TLV70233DBNT is suitable for a diverse range of products that require a stable and efficient power supply. These include:

  • Portable electronics such as smartphones, tablets, and cameras
  • Wireless communication devices like Bluetooth earphones and Wi-Fi modules
  • Microcontroller power supplies
  • Healthcare devices such as portable medical equipment
  • Power management for GPS devices, sensors, and other IoT endpoints

Package and Availability

The TLV70233DBNT comes in a compact, surface-mount DFN package that is suitable for space-constrained applications. Its availability in tape and reel packaging facilitates efficient assembly for high-volume production. The product information, including datasheets and ordering options, is available on the Texas Instruments website, ensuring easy access to technical specifications and purchasing channels for designers and manufacturers.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Genesys
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess