Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features PFC IC Critical Conduction (CRM) - 8-SOIC
Manufacturer Sanken
Package Reel - TR
Operating Temperature Range -40°C ~ 110°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name SSC2005
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SSC2005SC DK, SSC2005SCCT, SSC2005SCTR, SSC2005SCDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935050-SSC2005SC
Ultra Librarian 3D Model Ultra Librarian SSC2005SC CAD Model

Description

The SSC2005 PFC IC Critical Conduction (CRM) by Sanken is a high-performance integrated circuit designed for use in a variety of electronic applications. With an operating temperature range of -40°C to 110°C, this IC is suitable for use in a wide range of environments.

  • Operating Temperature: -40°C to 110°C
  • Package: 8-SOIC
  • Packaging: Reel
  • Quantity per Package: 2500
  • ECCN: EAR99
  • Estimated Production Lead Time: 23 weeks
  • HTSUS Code: 8542.39.0001
  • Other part numbers: SSC2005SC DK, SSC2005SCCT, SSC2005SCTR, and SSC2005SCDKR

You May Also Be Interested in

ON Semiconductor
POWER FACTOR CONTROLLERS | IC CTRLR PFC PRECONVERTER 8-SOIC
Need more? Email Us
ECAD model for MC34262D
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Lowest to $1.9430
ECAD model for ML4832CP
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Need more? Email Us
ECAD model for ML4822CS
ON Semiconductor
IC PFC CTRLR HYBRD INVRTR 1PHASE / PFC IC Average Current
Need more? Email Us
ECAD model for STK760-211C-E
ON Semiconductor
IC PFC CTRLR CRM 6TSOP / PFC IC Critical Conduction (CRM) 6-TSOP
Lowest to $0.5564
ECAD model for NCP1622BECSNT1G
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9694
ECAD model for MP44014-AGS-Z
Renesas Electronics America
MIXED SIGNAL PROCESSOR / PFC IC Critical Conduction (CRM) 16-SOP
Need more? Email Us
ECAD model for R2A20117CSP#U0
ON Semiconductor
IC PFC CTRLR HYBRD INVRTR 1PHASE / PFC IC Average Current
Need more? Email Us
ECAD model for STK760-213-E
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $19.0315
ECAD model for ML4801IS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention