Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr onsemi
Package Tray
Product Status Obsolete
Mode Average Current
Voltage - Supply 14.5V ~ 17V
Temperature Range - Operating -20°C ~ 100°C
Mounting Type Through Hole
Package / Case 22-SIP, 16 Leads, Formed
Base Product Number STK760
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSSTK760-213-E,2156-STK760-213-E-ON
Standard Package 120
Win Source Part Number 1016830-STK760-213-E
Ultra Librarian 3D Model Ultra Librarian STK760-213-E CAD Model

Description

The ON Semiconductor STK760-213-E is a highly efficient power integrated module designed to deliver exceptional performance and reliability for a wide range of applications. This module is a part of ON Semiconductor's esteemed Sip Integration Technology (SIT) series, which is known for its compact design and high power density. The STK760-213-E is an ideal choice for designers seeking to enhance system performance while reducing overall space requirements.

Key Features

  • High Voltage Tolerance: Capable of handling up to 600V, this module is designed to withstand the demands of high voltage circuits, ensuring stable operation even under stressful conditions.
  • High Current Capacity: With a current rating of up to 15A, the STK760-213-E can manage significant loads, making it suitable for a variety of power-intensive applications.
  • Integrated Circuit: The module includes all necessary components in a single package, simplifying design and reducing the need for additional external components.
  • Thermal Management: The STK760-213-E is engineered with an advanced thermal design, providing excellent heat dissipation and maintaining performance at optimal temperatures.

Applications

The versatility of the STK760-213-E makes it an excellent choice for a range of applications, including but not limited to:

  • Industrial motor drives
  • Power supply units
  • Renewable energy systems
  • Automotive applications
  • Inverters and converters

Quality and Reliability

ON Semiconductor is a trusted name in the industry, known for its commitment to quality and reliability. The STK760-213-E reflects this commitment, having undergone rigorous testing to meet the highest standards. Customers can rest assured that they are receiving a product that not only meets but exceeds industry requirements for performance and longevity.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the STK760-213-E is RoHS compliant, ensuring that it adheres to the restrictions on the use of certain hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

NXP / Nexperia
IC CONTROLLER SMPS 8-DIP
Need more? Email Us
ECAD model for TEA1532P
NXP / Nexperia
IC PFC CTRLR DCM 134KHZ 8SO / PFC IC Discontinuous Conduction (DCM) 134kHz 8-SO
Need more? Email Us
ECAD model for TEA19162CT/1J
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Lowest to $1.9430
ECAD model for ML4832CP
Renesas Electronics America
MIXED SIGNAL PROCESSOR / PFC IC Critical Conduction (CRM) 16-SOP
Need more? Email Us
ECAD model for R2A20117CSP#U0
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
ECAD model for ML4819CP
ON Semiconductor
IC PFC CTRLR HYBRD INVRTR 1PHASE / PFC IC Average Current
Need more? Email Us
ECAD model for STK760-211C-E
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 8SOP
Lowest to $20.7079
ECAD model for TB6819AFG
Infineon Technologies
IC PFC CTRLR CCM 250KHZ 8DSO / PFC IC Continuous Conduction (CCM) 21kHz ~ 250kHz PG-DSO-8
Lowest to $0.8379
ECAD model for ICE3PCS02GXUMA1
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Need more? Email Us
ECAD model for ML4801IP

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention