EN
  • EN
  • DE

1300950294

Part No 1300950294
Manufacturer Molex, LLC
Catalog Pulling, Support Grips
Description CABLE PULL GRIP FLEX 1.778M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Molex Connector Corporation
Status Active
Type Pulling Grip
Style Multi Weave
Eye Type Flexible
Cable Diameter 1.75" to 2.24" (44.4mm to 56.9mm)
Material Steel, Galvanized
Mesh Type Closed
Mesh Length 70"
Break Strength 48000 lbs
Win Source Part Number 1010755-1300950294
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1300950294 CAD Model

Description

The Molex Connector Corporation Pulling Grip is a high-quality electronic component designed for use in managing cables and wires.

  • Style: Multi-Weave
  • Material: Galvanized Steel
  • Cable Diameter: 1.75" to 2.24" (44.4mm to 56.9mm)
  • Mesh Type: Closed
  • Mesh Length: 70"
  • Eye Type: Flexible
  • Break Strength: 48000 lbs
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Klein Tools, Inc.
DOUBLE-WEAVE, ROTATING-EYE PULLI
Need more? Email Us
Molex, LLC
CABLE PULL GRIP FLEX 1.778M
Need more? Email Us
Klein Tools, Inc.
SINGLE-WEAVE, FLEXIBLE-EYE PULLI
Need more? Email Us
Klein Tools, Inc.
MED DUTY GRIP OFFSET 1-1.24" 15" / Pulling Grip Medium Duty Offset 15"
Need more? Email Us
Molex, LLC
GRIP DBL 1.25"-1.49" 16"
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess