EN
  • EN
  • DE
  • IT

1704567

Part No 1704567
Manufacturer Phoenix Contact
Catalog Terminal Blocks - Wire to Board
Description TERM BLOCK 1POS 45DEG PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsTerminal BlocksWire to Board
Manufacturer Phoenix Contact
Series COMBICON ZFKKDSA
Packaging Bulk
Part Status Active
Number of Levels 2
Positions Per Level 1
Mating Orientation 45° (135°) Angle with Board
Current 10 A
Voltage 300 V
Wire Gauge 12-26 AWG
Mounting Type Through Hole
Wire Termination Screwless - Spring Cage, Tension Clamp
Features Interlocking (Side)
Color Green
Housing Material Polyamide (PA), Nylon
Ultra Librarian 3D Model Ultra Librarian 1704567 CAD Model

You May Also Be Interested in

Phoenix Contact
TERM BLOCK 1POS 45DEG PCB
Need more? Email Us
Phoenix Contact
TERM BLOCK 3POS 35DEG 5.08MM PCB
Need more? Email Us
Phoenix Contact
TERM BLK 3P TOP ENTRY 3.5MM PCB
Lowest to $0.7567
Phoenix Contact
TERM BLK 10P SIDE ENT 3.81MM PCB
Lowest to $5.3592
Phoenix Contact
TERM BLK 2POS SIDE ENTRY 5MM PCB
Lowest to $0.8281
Phoenix Contact
TERM BLK 2P SIDE ENT 2.54MM PCB
Lowest to $1.2431
WECO Electrical Connectors Inc.
PCB SCREW CONN;3P;5.08MM
Need more? Email Us
Phoenix Contact
TERM BLK 3P SIDE ENT 7.62MM PCB
Need more? Email Us
Phoenix Contact
TERM BLK 2P TOP ENTRY 3.5MM PCB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess