EN
  • EN
  • DE

PMZB550UNE315

Part No PMZB550UNE315
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description NOW NEXPERIA PMZB550UNE SMALL SI
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP USA Inc.
Series *
Package Bulk
Standard Package 1
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1346239-PMZB550UNE315
Ultra Librarian 3D Model Ultra Librarian PMZB550UNE315 CAD Model

Description

The NXP PMZB550UNE315 is a cutting-edge semiconductor device designed to meet the rigorous demands of modern electronic applications. As a product from NXP Semiconductors, a leader in the industry known for their innovative approach to integrated circuits, this component is part of their extensive portfolio of solutions that drive smart connected devices.

Key Features

  • High Efficiency: The PMZB550UNE315 is engineered for high efficiency, which is crucial for power management in portable and space-constrained devices.
  • Durability: Built with reliability in mind, this product can withstand the stresses of everyday use in various applications, ensuring a long operational life.
  • Compact Form Factor: The small size of the component allows for its integration in miniaturized circuits, making it ideal for the latest compact electronic designs.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for battery-powered devices where energy efficiency is paramount.

Applications

The PMZB550UNE315 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Mobile devices
  • Portable electronics
  • Wearable technology
  • Internet of Things (IoT) devices
  • Automotive systems
  • Power management modules

Technical Specifications

With its high-performance characteristics, the PMZB550UNE315 is designed to deliver superior electrical parameters. It provides robust thermal performance and is manufactured with state-of-the-art materials for enhanced durability and efficiency.

Quality and Support

NXP is committed to delivering high-quality components. The PMZB550UNE315 comes with comprehensive technical support and is backed by NXP's industry-leading expertise. Customers can rely on NXP's global network for support and service, ensuring that they can maximize the use of this product in their applications.

Conclusion

The NXP PMZB550UNE315 is an exceptional choice for designers looking for a robust, efficient, and compact semiconductor device. With its broad application range and backed by NXP's reputation for quality, this product is poised to be a valuable component in any electronic system.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 236,120 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess