EN
  • EN
  • DE

MT9079AP1

Part No MT9079AP1
Manufacturer Analog Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981829-MT9079AP1
Categories OEM Parts(M-N)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT9079AP1 CAD Model

Description

Introducing the MT9079AP1 from Analog Devices Inc.

Experience unparalleled performance with the MT9079AP1, a state-of-the-art product from Analog Devices Inc., designed to cater to the demanding needs of modern electronics. This innovative component is crafted with precision engineering and the highest quality materials, ensuring reliability and efficiency in various applications.

Key Features

  • High Precision: The MT9079AP1 is engineered for accuracy, providing stable and precise operation that professionals can rely on.
  • Durability: Constructed with robust materials, this product is built to withstand the rigors of everyday use in industrial environments.
  • Compatibility: With versatile interfacing options, the MT9079AP1 seamlessly integrates into a wide range of electronic systems.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with minimal power, making it ideal for portable and battery-powered applications.

Applications

The MT9079AP1 is suitable for a diverse array of applications, including but not limited to:

  • Telecommunications equipment
  • Precision instrumentation
  • Industrial control systems
  • High-speed data acquisition
  • Automotive electronics

Technical Specifications

Below is a brief overview of the technical specifications of the MT9079AP1:

  • Manufacturer: Analog Devices Inc.
  • Part Number: MT9079AP1
  • Package Type: Industry-standard packaging for easy integration
  • Operating Temperature Range: Specified for optimal performance across a wide temperature range
  • Quality Standards: Meets or exceeds industry standards for quality and reliability

Why Choose the MT9079AP1?

When it comes to your electronic components, you want a product that delivers both performance and reliability. The MT9079AP1 from Analog Devices Inc. is the perfect choice for professionals seeking a component that won't compromise on quality. With its superior design and adherence to stringent quality controls, the MT9079AP1 is the component you can trust to keep your systems running smoothly.

For more information, detailed datasheets, and to inquire about purchasing options, visit the Analog Devices Inc. website or contact their customer support team. Elevate your electronic designs with the power and precision of the MT9079AP1.

You May Also Be Interested in

ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess