EN
  • EN
  • DE

SLA7026

Part No SLA7026
Manufacturer Sanken
Catalog PMIC - Motor Drivers, Controllers
Description 2-Phase Stepper Motor Unipolar Driver ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 1250693-SLA7026
Manufacturer Homepage www.sanken-ele.co.jp/en
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian SLA7026 CAD Model

Description

The SLA7026 is a unipolar stepper motor driver IC manufactured by Sanken. It's designed to provide efficient and precise control of stepper motors in a variety of applications. This integrated circuit incorporates features that simplify the design of stepper motor control systems, reducing the need for external components and improving overall system reliability.

Applications:

  • Printers: Used for precise paper feeding and print head positioning.
  • Scanners: Controls the movement of the scanning head.
  • Robotics: Employed in controlling the movement of robotic arms and other actuators.
  • Factory Automation Equipment: Utilized in various automated machinery for precise motion control.
  • CNC Machines: Controls the movement of cutting tools.

Features:

  • Unipolar Stepper Motor Driver: Specifically designed for unipolar stepper motors.
  • Built-in Protection Circuits: Includes overcurrent protection, overvoltage protection, and thermal shutdown for enhanced reliability.
  • High Output Current: Capable of delivering significant current to drive stepper motors effectively. (Note: Specific current rating varies depending on the exact SLA7026 variant).
  • Built-in Logic: Simplifies control interface with microcontrollers.
  • Chopper-Type Circuitry: Provides efficient current control, minimizing power dissipation.

Benefits:

  • Simplified Design: Reduces the number of external components required for stepper motor control.
  • Improved Reliability: Built-in protection circuits prevent damage from overcurrent, overvoltage, and overheating.
  • Precise Motor Control: Enables accurate positioning and smooth motion of stepper motors.
  • Efficient Operation: Chopper circuitry minimizes power dissipation, leading to cooler operation and longer component life.
  • Cost-Effective: Integrated functionality reduces overall system cost.

The SLA7026 series offers different current and voltage ratings depending on the suffix code (e.g., SLA7026M, SLA7026C). Designers should consult the Sanken datasheet for the specific variant being used to determine its exact electrical characteristics. This device is a robust and reliable solution for controlling unipolar stepper motors in a wide range of applications requiring precise and efficient motion control.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Texas Instruments
DRIVER
Lowest to $5.4417
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5558 $59.0022
22+ $5.3788 $118.3336
34+ $5.2114 $177.1876
46+ $5.0427 $231.9642
60+ $4.8753 $292.5180
80+ $4.3705 $349.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess