The 2SC3834 is a silicon NPN epitaxial planar transistor manufactured by Sanken Electric. It's designed for high-voltage, high-speed switching applications, particularly in power supplies and motor control circuits. Its robust design and high breakdown voltage make it suitable for demanding applications.
Applications
- Switching power supplies
- Motor control circuits
- Inverters
- High-voltage switching applications
Features
- High Collector-Emitter Voltage (VCEO): Allows for operation in high-voltage circuits.
- High-Speed Switching: Enables efficient and fast switching performance.
- Low Saturation Voltage: Reduces power loss and improves efficiency.
- High Collector Current Capability: Suitable for driving high-power loads.
Benefits
- Efficient Power Conversion: Low saturation voltage improves power conversion efficiency in switching power supplies.
- Reliable Switching Performance: High-speed switching capability ensures reliable operation in dynamic circuits.
- Robust Design: High breakdown voltage and current capability enhance reliability under demanding conditions.
- Reduced Power Loss: Low saturation voltage reduces heat generation and power dissipation.
Additional Details
The 2SC3834 is typically supplied in a TO-220 or similar package, providing good thermal dissipation characteristics. It is designed to operate at a collector-emitter voltage (VCEO) of up to 1500V, a collector current (IC) of around 5A, and a collector power dissipation (PC) of up to 80W. The transistor features a transition frequency (fT) of approximately 8 MHz. Its operating temperature range typically spans from -55°C to +150°C. The 2SC3834 is often used in applications requiring high voltage and fast switching, such as in SMPS (Switched-Mode Power Supplies) and industrial motor drives.