EN
  • EN
  • DE

SPC58EC70E1F000X

Part No SPC58EC70E1F000X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 64ETQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4d series Microcontroller IC 32-Bit 180MHz 2MB (2M x 8) FLASH 64-eTQFP (10x10)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Package Reel - TR
Core Processor e200z4d
Core Size 32-Bit
Speed 180MHz
Connectivity CANbus, I²C, LINbus, SPI
Peripherals DMA
Number of I/O 48
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3.3V, 5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-TQFP Exposed Pad
Case / Package 64-eTQFP (10x10)
Family Name SPC58
REACH Status REACH Unaffected
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897048-SPC58EC70E1F000X
Ultra Librarian 3D Model Ultra Librarian SPC58EC70E1F000X CAD Model

Description

The SPC58EC70E1F000X is a cutting-edge microcontroller produced by STMicroelectronics, a global leader in semiconductor solutions. This high-performance microcontroller is part of the SPC5 Chorus series, designed to meet the rigorous demands of automotive and industrial applications. With its advanced architecture and rich set of features, the SPC58EC70E1F000X is an ideal choice for developers looking to create sophisticated and reliable systems.

Key Features:

  • Core: The device boasts a powerful 32-bit Power Architecture e200z4d dual-core processor, capable of running at up to 160 MHz, providing ample processing power for complex tasks.
  • Memory: It comes equipped with 1MB of Flash memory and 96KB of RAM, ensuring sufficient space for application code and data storage.
  • Connectivity: The microcontroller offers a range of communication interfaces, including CAN (Controller Area Network), FlexRay, LIN (Local Interconnect Network), and Ethernet for versatile connectivity options.
  • Timers and ADCs: Multiple 16-bit timers and a 12-bit Analog-to-Digital Converter (ADC) are integrated, facilitating precise control and measurement in embedded systems.
  • Security: Enhanced security features are embedded to protect against unauthorized access and tampering, which is crucial for automotive and industrial control systems.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for harsh environmental conditions.

Applications:

The SPC58EC70E1F000X is optimized for a variety of applications, particularly in the automotive sector, where it can be used for engine management, transmission control, Advanced Driver Assistance Systems (ADAS), and in-vehicle networking. Additionally, its robust design and feature set make it well-suited for industrial automation and control systems.

Development Support:

STMicroelectronics provides extensive support for the SPC58EC70E1F000X, including development tools, software libraries, and evaluation boards. This support helps to accelerate the development process and reduce time-to-market for products utilizing this advanced microcontroller.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.8087 $58.8087
3+ $48.2534 $144.7602
4+ $46.7454 $186.9816
6+ $45.2376 $271.4256
7+ $43.7296 $306.1072
9+ $39.2058 $352.8522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 686 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess