Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 84
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 1x12b, 3x16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-UFBGA
Supplier Device Package 100-UFBGA (7x7)
Base Product Number STM32F373
Other Names 497-13299,-497-13299
Standard Package 416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262957-STM32F373VBH6
Ultra Librarian 3D Model Ultra Librarian STM32F373VBH6 CAD Model

Description

STM32F373VBH6 Microcontroller - STMicroelectronics

The STM32F373VBH6 is a high-performance ARM Cortex-M4 microcontroller from STMicroelectronics, tailored for a wide range of applications including industrial controls, medical equipment, and consumer electronics. With an operating frequency of up to 72 MHz, this microcontroller offers the perfect balance between power consumption and processing capability.

Key Features:

  • Core: ARM Cortex-M4 with FPU (Floating Point Unit) and DSP (Digital Signal Processing) instructions, delivering efficient computation for numeric-intensive applications.
  • Memory: 256 KB of Flash memory and 32 KB of SRAM, providing ample space for complex applications and data storage.
  • High-Resolution Timers: Advanced control timers, 32-bit and 16-bit timers with up to 4 IC/OC/PWM or pulse counter, allowing for precise event timing and motor control.
  • Analog Features: Multiple 12-bit DACs, 16-bit sigma-delta ADCs, and fast 12-bit ADCs with up to 1 MSPS, offering high precision for analog signal processing.
  • Communication Interfaces: I2C, SPI, USART, and USB 2.0 full-speed interface for versatile peripheral connectivity.
  • Operating Voltage: 2.0 to 3.6 V power supply range, suitable for battery-powered and energy-efficient applications.
  • Package: LQFP100 package, ensuring a compact footprint for space-constrained designs.

Advanced Connectivity:

The STM32F373VBH6 integrates multiple communication interfaces, including I2C, SPI, and USART, which enable the microcontroller to connect with a variety of peripherals and sensors. The inclusion of a USB 2.0 full-speed interface also allows for easy integration into computer-based systems and direct user interface connectivity.

Robust Design:

Designed with reliability in mind, the STM32F373VBH6 operates across a wide temperature range and includes features such as brown-out reset, an internal voltage reference, and a real-time clock, ensuring stable operation under varying conditions.

Development Support:

STMicroelectronics provides comprehensive development support for the STM32F373VBH6, including software libraries, development kits, and the STM32Cube ecosystem. Developers can quickly begin prototyping and streamline the development process with these tools and resources.

Whether for advanced motor control, real-time audio processing, or sophisticated sensor fusion, the STM32F373VBH6 is an ideal microcontroller choice for engineers looking for a high-performance, feature-rich, and cost-effective solution.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4298 $58.2894
7+ $15.9424 $111.5968
10+ $15.4442 $154.4420
14+ $14.9460 $209.2440
18+ $14.4478 $260.0604
24+ $12.9532 $310.8768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,535 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention