EN
  • EN
  • DE

RD1H228M1631MPA

Part No RD1H228M1631MPA
Manufacturer Samwha
Catalog Custom Parts (N - R)
Description Aluminium Electrolytic Capacitor D16x31, 5mm P7, 5 105°C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1136173-RD1H228M1631MPA
Categories Custom Parts
Manufacturer Samwha
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RD1H228M1631MPA CAD Model

Description

The RD1H228M1631MPA is a radial leaded aluminum electrolytic capacitor manufactured by Samwha. These capacitors are widely used in various electronic circuits for filtering, energy storage, and decoupling applications.

Applications

  • Power supplies
  • Audio amplifiers
  • Consumer electronics
  • Industrial control systems
  • LED lighting

Features

  • High capacitance value
  • Wide operating temperature range
  • Long lifespan
  • High ripple current capability
  • Compact size

Benefits

  • Provides stable performance over a wide range of operating conditions
  • Offers reliable filtering and energy storage capabilities
  • Ensures long-term reliability of electronic circuits
  • Reduces noise and ripple in power supplies
  • Improves the overall performance of electronic devices

Additional Details

The RD1H228M1631MPA capacitor is designed for general-purpose applications requiring a reliable and high-performance electrolytic capacitor. It features a radial leaded design for easy installation on printed circuit boards. The robust construction ensures stable operation even under harsh environmental conditions. Proper derating should be considered during design to ensure maximum lifespan.

Technical Specifications:

  • Capacitance: 2200uF
  • Voltage Rating: 16V
  • Operating Temperature Range: -40°C to +85°C
  • Tolerance: ±20%

You May Also Be Interested in

Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Conexant Systems
Lowest to $14.6893
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
PLX
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess