EN
  • EN
  • DE

FAR-D6HN-2G655-BN59-ZAS

Part No FAR-D6HN-2G655-BN59-ZAS
Manufacturer Taiyo Yuden
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054932-FAR-D6HN-2G655-BN59-ZAS
Categories OEM Parts(F-I)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAR-D6HN-2G655-BN59-ZAS CAD Model

Description

The FAR-D6HN-2G655-BN59-ZAS is a SAW (Surface Acoustic Wave) filter manufactured by Taiyo Yuden. It is designed for use in radio frequency (RF) applications, specifically for filtering signals at a center frequency of 2.655 GHz. SAW filters are widely used in wireless communication systems for their excellent performance in terms of insertion loss, stopband rejection, and temperature stability.

Applications:

  • Wireless communication systems (e.g., cellular, Wi-Fi)
  • RF front-end modules
  • GPS receivers
  • Satellite communication systems
  • Radar systems

Features:

  • Center frequency: 2.655 GHz
  • Low insertion loss
  • High stopband attenuation
  • Excellent temperature stability
  • Small surface mount package
  • RoHS compliant

Benefits:

  • Improved signal quality: Filters out unwanted signals and noise, improving the signal-to-noise ratio.
  • Enhanced system performance: Enables better sensitivity and selectivity in wireless communication systems.
  • Simplified circuit design: Provides a compact and easy-to-use solution for RF filtering.
  • Reliable operation: Offers stable performance over a wide temperature range.
  • Cost-effective solution: Provides high performance at a competitive price point.

Technical Specifications: The FAR-D6HN-2G655-BN59-ZAS operates at a center frequency of 2.655 GHz. The specific insertion loss, bandwidth, stopband attenuation, and other electrical characteristics can be found in the Taiyo Yuden datasheet. It is available in a small surface mount package suitable for automated assembly.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Dell
Need more? Email Us
Harris Corporation
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess